Note:
Audio Specifications
Amplifier Power: 2 x 4 watt
Frequency Response: 40Hz – 20kHz
Maximum Sound Level: 90dBA
Signal-to-Noise Ratio: >80 dB
Dimensions of Radiator: 50mm x 90mm
Dimensions of Speaker Unit: 45mm full range
Connectivity Features
Bluetooth technology: Ver 4.0
Bluetooth Frequency Range: 2.402 GHz - 2.480 GHz
Profile Support: A2DP, AVRCP, HFP, HSP, SCMS-T, AAC
Modulation Mode: FHSS
Transmitting Power: Specification Power Class 2
Line of Sight Range: 30 ft (10m)
General Specification
Battery Type: Li-ion rechargeable
Battery Life (Approx) : Audio Playback: Approximately 10 hours
Battery Charge Time: 4 hours
Color: Black / Red / Blue / Pink
Dimensions: 188mm * 76mm * 78mm
Weights: 550g