M5CX725: 5" 70V Shower (BSK) Speakers

he M5CX725 Speaker is water-resistant mini-speakers with watertight front enclosures. It is perfect for showers, greenhouses, boats, jacuzzis, pool houses, locker rooms, atriums or gardens. White and small enough to go unnoticed in most environments, the BSK Speakers still deliver a quality sound experience. 70 Volts 25 Watts with 4-inch full range speakers.

Manufacturer Part Number
M5CX725
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

SPECS:

  • Impedance: 70 Volts. 
  • 4” Full range. 
  • 25 Watts maximum power
  • Humidity: to be normal (40 ± 2°C, Hum. 90-95% 48H). Heat  Test: to be normal (70 ± 2°C, 48H). 
  • Waterproof. 
  • Dimensions: 4.57” L (116mm), 1.2” W (31mm), 4.57” H (116mm). 
  • Accessory: 4” New Construction Kit. 
  • Color: White.