MST hub – DisplayPort to 2x DisplayPort

Use this adapter to connect two independent displays to a single DP 1.2 port. This MST hub lets you connect two monitors to your DisplayPort™ (DP) 1.2 equipped Windows® laptop or desktop. It’s USB powered, so the only thing you'll need to operate the hub is your computer.

Increase productivity with multiple screens

The newest generations of computers are more portable than ever, which often means that you’re left with fewer video outputs and smaller integrated screens. This MST hub solves both of these problems by letting you connect two additional displays to your computer, which makes multitasking much easier.

Connect to any display

With the MST hub, you can use DisplayPort video adapters and cable adapters that enable you to connect HDMI, VGA or DVI displays. This ensures your MST hub will be compatible with virtually any television, monitor or projector. The hub is VESA and DisplayPort certified to support DP 1.2 enabled systems, for seamless integration with your existing video equipment.

Configure your displays for any environment

Using the MST hub, you can extend your desktop onto additional monitors and stream independent content to each display, giving you the freedom to multitask and increase your productivity. You can also mirror the same image onto multiple displays for remote viewing applications such as digital signage.

Enjoy amazing video quality, without draining system resources

MST technology uses your existing video card to minimize the use of system resources while delivering Ultra HD 4K resolutions. This unprecedented performance makes MST perfect for high-resolution applications such as graphic design, gaming and medical imaging.

Note: When using a DisplayPort 1.1 video card the MST hub will act as a splitter, automatically mirroring your video source across all displays. Resolution limitations apply.

The MSTDP122DP supports plug-and-play installation for a hassle-free setup, and is backed by a StarTech.com 2-year warranty and free lifetime technical support.

Average resolution bandwidth allocation

1920x1080 (High-definition 1080p) @60hz - 22%
1920x1200 @60hz - 30%
2560x1440 @60hz - 35%
2560x1600 @60hz - 38%
3840 x 2160 (Ultra HD 4K) @30hz - 38%

Note: Exceeding 100% will reduce functionality.

Manufacturer Part Number
MSTDP122DP
EAN/UPC
0065030860574,065030860574
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Warranty Information

Warranty: 2 Years
Hardware Audio: Yes
Chipset ID: STDP4320
Converter Type: MST Hub
Output Signal: DisplayPort
Ports: 2
Performance Maximum Digital Resolutions: 3840 x 2160 @30hz
Supported Resolutions: 1024x768
1280x720 (High-definition 720p)
1920x1080 (High-definition 1080p)
1920x1200
2560x1440
2560x1600
3840 x 2160 (Ultra HD 4K) @30hz
Wide Screen Supported: Yes
Connector(s) Connector A: 1 - DisplayPort (20 pin) Receptacle Input
Connector B: 2 - DisplayPort (20 pin) Female Output
Software OS Compatibility: Windows 10 (32/64)
Windows 8/8.1 (32/64)
Windows 7(32/64)
Special Notes / Requirements

Note: DisplayPort 1.2 with MST+HBR2 support from the GPU is required for independent display output
Power Power Source: USB-Powered
Environmental Humidity: 50-90%
Operating Temperature: 0°C to 40°C (32°F to 104°F)
Storage Temperature: -20°C to 60°C (-4°F to 140°F)
Physical Characteristics Color: Black
Enclosure Type: Plastic
Product Height: 0.6 in [14 mm]
Product Length: 2.4 in [62 mm]
Product Weight: 2.2 oz [61 g]
Product Width: 2.3 in [58 mm]
Packaging Information Shipping (Package) Weight: 0.3 lb [0.2 kg]