DisplayPort to DVI Converter Cable - DP to DVI Adapter - 3ft - 1920x1200

Eliminate clutter by connecting your PC directly to the monitor using this short adapter cable. This 3-foot DisplayPort™ to DVI-D adapter cable lets you connect your DisplayPort (DP) equipped Ultrabook™, laptop or desktop computer to a DVI monitor or projector with no additional adapters or cables required. The passive adapter supports video resolutions up to 1920x1200 (WUXGA), perfect for high-resolution applications.

Hassle-free setup

For the simplest and most discreet installation, this DP to DVI-D adapter connects directly from your DisplayPort video source to the DVI port on your display. It doesn't need a power source, unlike some converter dongles that require active power and separate bulky video cabling.

Continue using your existing DVI display

With this DP to DVI cable, you can bridge the gap between old and new technologies by converting your existing DVI display to work with your DP video source. 

Upgrading every component in your A/V setup can be costly and time consuming. This cost-effective adapter lets you save the expense and hassle of buying a new display, by ensuring your existing DVI display will work with your DisplayPort equipment.

Clutter-free installation

This 3 ft. adapter cable delivers a compact connection that eliminates excess to ensure a tidy, professional installation. For longer installations, we also offer a DP2DVIMM6" text="6 ft DP to DVI cable (DP2DVIMM6), enabling you to choose the right cable length for your custom installation needs.

The DP2DVI2MM3 is backed by a 2-year StarTech.com warranty and free lifetime technical support.

Manufacturer Part Number
DP2DVI2MM3
EAN/UPC
0065030861533,065030861533
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Warranty Information
Warranty: 2 Years
Hardware
Cable Jacket Type: PVC - Polyvinyl Chloride
Connector Plating: Gold
Performance
Maximum Digital Resolutions: 1920x1200 / 1080p
Connector(s)
Connector A: 1 - DisplayPort (20 pin) Male Input
Connector B: 1 - DVI-D (25 pin) Male Output
Special Notes / Requirements
System and Cable Requirements: DP++ (DisplayPort++) port is required on video card or video source for DVI and HDMI pass-through.
Physical Characteristics
Cable Length: 36 in [914 mm]
Color: Black
Product Length: 36 in [914 mm]
Product Weight: 5.6 oz [158 g]
Environmental
Humidity: 20~80% RH
Operating Temperature: 5°C to 35°C (41°F to 95°F)
Storage Temperature: 0°C to 70°C (32°F to 158°F)
Packaging Information
Shipping (Package) Weight: 2.1 oz [60 g]
What's in the Box
Included in Package: 1 - DisplayPort™ to DVI adapter cable – 3ft (1m)
Adapter Style: Cable Adapter
Audio: No
Converter Type: Passive