CFast Card to SATA Adapter with 2.5" Housing - Supports SATA III (6 Gbps)

Convert your CFast card into a 2.5in SATA drive for faster data transfer. Now you can use your CFast™ memory card like a standard 2.5" SATA solid-state drive. This unique adapter lets you access and recover data from a CFast card through SATA at faster data transfer speeds.

Turn CFast into SATA with ease

This CFast to SATA adapter creates a permanent conversion from CFast to SATA for use inside small form factor or embedded solutions. The drive frame and the connector on the adapter mimic the exact size and connector location of a 2.5" SATA hard drive.

Standard 2.5" housing allows the converted card to be installed into a laptop or other standard mounting bracket. Once the CFast card is mounted inside this adapter, you can use it just like a 2.5" SATA drive - in your laptop, docking station, enclosure or desktop computer.

Access your data faster with SATA performance

Transfer data from your CFast card to your PC through SATA, with file transfer speeds of up to 6 Gbps. You can offload data from your DSLR cameras and camcorders, or transfer graphic design files, videos and other files from your CFast card.

Faster file transfer speeds means you'll spend less time waiting for file transfers to complete. The actual speed will depend on the speed of the CFast media.

Engineered with a durable protective housing, the CFAST2SAT25 adapter is backed by a StarTech.com 2-year warranty and free lifetime technical support.

Manufacturer Part Number
CFAST2SAT25
EAN/UPC
0065030861212,065030861212
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Warranty Information
Warranty: 2 Years
Hardware
Compatible Drive Types (Type and Rate): CFast Type I, II
Number of Drives: 1
Supported Drive Height(s):
3.3mm
5mm
Performance
Insertion Rating: 10,000
Maximum Data Transfer Rate: 6 Gbps
Memory Media Type: CFast (I/II Card)
MTBF: 50,000
Type and Rate: SATA III (6 Gbps)
Connector(s)
Drive Connectors: 1 - CFast Data & Power Combo (7+17 pin) Plug
Host Connectors: 1 - SATA Data & Power Combo (7+15 pin) Plug
Physical Characteristics
Color: Black & Silver
Enclosure Type: Steel and Plastic
Product Height: 0.4 in [9.8 mm]
Product Length: 3.9 in [98 mm]
Product Weight: 1.8 oz [50 g]
Product Width: 2.7 in [68 mm]
Environmental
Humidity: 5%~95% RH
Operating Temperature: 0°C to 75°C (32°F to 167°F)
Storage Temperature: -40°C to 85°C (-40°F to 185°F)
Packaging Information
Shipping (Package) Weight: 0.2 lb [0.1 kg]
What's in the Box
Included in Package:
1 - CFast card to SATA converter
1 - Assembly screw kit
1 - Quick install guide