600GB 12G SAS 15K rpm SFF (2.5-inch) SC 512e Enterprise 3yr Warranty Hard Drive

Do your servers need high-performance SAS disk drives for both your mission-critical and storage driven applications? HP SAS Hard Drives for enterprise and midline applications deliver high-performance solutions for hosting high transaction based applications. They are available in HP Smart Carrier, HP Standard Hot Plug Carrier and HP Non-hot Plug Carrier.

HP SAS Hard Drives are available in a 2.5-inch Small Form Factor (SFF) and 3.5-inch Large Form Factor (LFF) and come in a variety of capacity points to meet a wide range of requirements supporting enterprise and midline applications. The SAS interface was specifically engineered to deliver high availability where enterprise-class data storage where performance, reliability and data integrity are crucial.

What's new

  • Up to 2 TB SAS SFF 512e Advance Format Midline Hard Disk Drives
  • Up to 8 TB SAS LFF 512e Advance Format Midline Hard Disk Drives
  • 12G SAS 7.2K 2.5-inch Midline Hard Disk Drives
Features
Performance and Reliability for Multiple Application Environments

The HP SAS Hard Drives deliver high reliability for mission critical applications.

Robust SAS interface (dual port, full duplex) for increased performance.

HP Smart Carrier for HP ProLiant Servers (both Gen8 and Gen9 are supported). They maintain backward compatibility with existing standard hot-plug carriers to provide support for HP ProLiant G7 and earlier servers and server storage enclosures.

They are ideal for transaction processing, database applications, analytics, high-performance computing and business applications.

The 512e Advance Format Drive is ideal for 4KiB aligned operating systems and applications. They also support legacy 512K native applications.

Manufacturer Part Number
793703-B21
EAN/UPC
0889296590316,889296590316,0888793749388,888793749388,4514953818248
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Technical features:

What's included

  • (1) HP 8TB 12G SAS 7.2K rpm LFF (3.5-inch) SC 512e Helium 1yr Warranty Hard Drive

Product differentiator

  • HP 8TB 12G SAS 7.2K 3.5in SC 512e He HDD
Warranty :
  • SAS Enterprise hard drives have a 3-year limited warranty regardless of the warranty period for the system in which they are installed. SAS Midline hard drives have a 1-year limited warranty regardless of the warranty period for the system in which they are installed.
Dimensions and weight :
Dimensions (W x D x H): 14.61 x 25.4 x 21.92 cm
Weight: 1.36 kg