6TB 12G SAS 7.2K rpm LFF (3.5-inch) SC 512e Helium 1yr Warranty Hard Drive

Do you have non-mission critical applications that require economical high capacity and reliability hard disk drives? HP SATA Hard Drives are built for reliability and larger capacity needs for today's non-mission critical server applications and storage environments. These high-capacity drives provide the lowest $/GB, and the best price advantage for non-mission critical applications with low workloads of 40% or less.

HP SATA Hard Drives are available in both Large Form Factor (LFF) (3.5-inch) and Small Form Factor (SFF) (2.5-inch) and ship with a standard one year warranty. All HP hard drives pass a rigorous qualification process, which certify that every HP drive is proven to perform in your HP ProLiant Server environments.

Before final certification, all HP SATA Hard Drives are optimized for compatibility and functionality, including support of SMART and HP Systems Insight Manager.

What's new

  • Up to 2 TB SAS SFF 512e Advance Format Midline Hard Disk Drives
  • Up to 8 TB SAS LFF 512e Advance Format Midline Hard Disk Drives
  • 12G SAS 7.2K 2.5-inch Midline Hard Disk Drives
Features

Performance and Reliability for Multiple Application Environments

The HP SAS Hard Drives deliver high reliability for mission critical applications.

Robust SAS interface (dual port, full duplex) for increased performance.

HP Smart Carrier for HP ProLiant Servers (both Gen8 and Gen9 are supported). They maintain backward compatibility with existing standard hot-plug carriers to provide support for HP ProLiant G7 and earlier servers and server storage enclosures.

They are ideal for transaction processing, database applications, analytics, high-performance computing and business applications.

The 512e Advance Format Drive is ideal for 4KiB aligned operating systems and applications. They also support legacy 512K native applications.

Manufacturer Part Number
793699-B21
EAN/UPC
0889296729419,889296729419,0888793749340,888793749340
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Technical featuresTechnical features:

What's included

  • (1) HP 6TB 12G SAS 7.2K rpm LFF (3.5-inch) SC 512e Helium 1yr Warranty Hard Drive

Product differentiator

  • HP 6TB 12G SAS 7.2K 3.5in SC 512e He HDD
Warranty :
  • SAS Enterprise hard drives have a 3-year limited warranty regardless of the warranty period for the system in which they are installed. SAS Midline hard drives have a 1-year limited warranty regardless of the warranty period for the system in which they are installed.

Dimensions and weight:
Dimensions (W x D x H): 14.61 x 25.4 x 21.92 cm
Weight: 1.36 kg