6TB 6G SATA 7.2K rpm LFF (3.5-inch) 512e Helium 1yr Warranty Hard Drive

Do you have non-mission critical applications that require economical high capacity and reliability hard disk drives? HP SATA Hard Drives are built for reliability and larger capacity needs for today's non-mission critical server applications and storage environments. These high-capacity drives provide the lowest $/GB, and the best price advantage for non-mission critical applications with low workloads of 40% or less.

HP SATA Hard Drives are available in both Large Form Factor (LFF) (3.5-inch) and Small Form Factor (SFF) (2.5-inch) and ship with a standard one year warranty. All HP hard drives pass a rigorous qualification process, which certify that every HP drive is proven to perform in your HP ProLiant Server environments.

Before final certification, all HP SATA Hard Drives are optimized for compatibility and functionality, including support of SMART and HP Systems Insight Manager.

What's new

  • Up to 2 TB SATA SFF 512e Midline Hard Disk Drives.
  • Up to 8 TB SATA LFF 512e Midline Hard Disk Drives.
  • Helium filled drives reducing power usage.
  • Performance drives with improved seek time.
Features

Designed and Engineered to Provide Reliable and Cost Efficient Data Storage

The HP SATA Hard Drives increase reliability and lower start-up costs without sacrificing reliability with non-mission critical hard drives at the lowest $/GB.

Both cost and capacity optimized solutions provide up to 6 TB of storage in a single device. Available in 2.5-inch Small Form Factor (SFF) and 3.5-inch Large Form Factor (LFF) that are available in a wide variety of capacity points.

Rotational Vibration Sensors deliver enhanced rotational vibration tolerance that provides enterprise class reliability in midline drives.

6 Gb/sec data transfer rate supporting existing servers.

Manufacturer Part Number
793683-B21
EAN/UPC
0889296676034,889296676034,0888793749265,888793749265,4514953818125
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Technical features :

What's included

  • (1) HP 6TB 6G SATA 7.2K rpm LFF (3.5-inch) SC 512e Helium 1yr Warranty Hard Drive

Product differentiator

  • 6TB 6G SATA 7.2K rpm LFF (3.5-inch) SC 512e Helium
Warranty :
  • SATA hard drives have a 1-year limited warranty regardless of the warranty period for the system in which they are installed.

Dimensions and weight :
Dimensions (W x D x H): 14.61 x 25.4 x 21.92 cm
Weight: 1.36 kg