DIY Wireless Outdoor iSecurity Camera with Built-in 8GB Memory

Introducing the new IPcam-SDII; a new and improved internet protocol camera from SecurityMan to fit your security needs. This weatherproof camera is an ideal camera that allows you to monitor your home or business with HD video resolution and enhance night vision up to 60ft. Its wireless capability allows you to connect to the internet and view your camera using your mobile device from anywhere in the world. The camera comes with an 8GB SD Card memory already built-in. Whether it is viewing from a remote location or local area, this camera is essential to your security needs.

Advantage Edge:
The IPCam-SD uses the state of the art H.264 video compression technology which has more advanced compression than the basic MPEG4 and MJPEG. One of the key advantages of H.264 is the high compression rate. In comparison with the MPEG4 and MJPEG format, the H.264 compresion has better quality of video, 25% more compressed than MPEG4, 65% more compressed than MJPEG, but the most interesting feature is that the H.264 requires less bit-rate for network transmission. MJPEG IP camera could be cheaper but too slow for motion detection recording and for remote monitoring. (More details, pls click below Product Comparison icon)

Manufacturer Part Number
IPCAM-SDII
EAN/UPC
0701107902241,701107902241
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Camera
Image Sensor 1/4” Megapixel CMOS, Color
Video Standard NTSC
Lens 8mm
Minimum Illumination 0.1 Lux (IR OFF), 0 LUX (IR ON)
Frame Rate 30fps (NTSC)
Resolution 1280 x 720
IR Cut Filter Yes (For better outdoor color image)
Night Vision Up to 60 feet
Dimension (L x D) 4.5” x 3.0” (camera only)
G.W/N.W 3.0lbs/1.5lbs (camera/bracket/antenna/visor)

Recording/Playback
Video Compression H.264 high profile / Snapshot: JPEG, BMP
Recording Mode Motion detection, manual, and schedule
Indoor/outdoor usage Both
Humidity 95% Relative Humidity
Power Input: 100~240VAC, Output: 12VDC, 2.0A
Storage Internal 8GB built-in. Optional upgrade up to 32GB SD card
Backup Remote back up to PC
Playback Playback via SD Card; Playback via remote devices/CMS

Alarm
Motion Detection Video Motion Detection
Alarm Actions Email photo, record video/photo to FTP, record video/photo to SD

Network
Network Interface 10/100 Base Ethernet (for wired network connection)
Wireless Network Wi-Fi 802.11 b/g/n
IP Mode Dynamic IP address; static IP address
Online Users Up to 10 users
Mobile Surveillance iPhone, Android
Internet Viewing Supports browsers: Internet Explorer, Firefox, & Safari
Remote Access Yes

Software
CMS Software Computer software used to setup recording, remote monitoring, remote access and control, search and playback, and up to 64 multiple cameras surveillance
User Levels For CMS Administrator, Normal, & Guest (viewing only)
Camera Naming Customize each camera’s name
Video Adjustment Brightness, contrast, & saturation
Video Bit Rate 1024 Kbps - 4096 Kbps
Password Protection Yes

CPU & System
Operating System Embedded Linux OS
Micro Processor 32Bit RISC embedded processor
System Requirement Microsoft Windows XP, Vista, 7, & 8