Dolphin 75e Hand Held Computer

The Dolphin 75e is a versatile multimodal device that allows users the freedom to use a variety of input and output modes to deliver significant operational gains and flexibility for the enterprise. Featuring a sleek, pocketable design and yet durable enough for tough work environments, the Dolphin 75e device is efficient, easy to adopt and offers enterprises a lower total cost of ownership than traditional single-purpose devices.

Manufacturer Part Number
75E-L0N-C112SF
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Mechanical

Dimensions Standard Battery: 134 mm x 73 mm x 18 mm (5.3” x 2.9” x 0.7”)
Weight Standard Battery: 204 g (7.2 oz)

Environmental

Operating Temperature -20° to 50°C (-4°F to 122°F)
Storage Temperature -25° to 70°C (-13° to 158°F)
Humidity Humidity 0 to 95% relative humidity (non-condensing)
Drop Withstands multiple 4’ (1.2m) drops to concrete, all axis
Tumble Exceeds 1,000 (0.5m) tumbles per IEC 60068-2-32 specification (standard battery)
ESD ± 15KV Air and ± 8KV Contact
Environmental Sealing Independently certified to meet IP67 standards for moisture and particle intrusion

System Architecture

Processor 2.26GHz quad core Qualcomm
Operating System Android 4.4 KitKat
Memory 2GB RAM X 16GB FLASH
Display 4.3” WVGA (480 x 800), super bright, sunlight viewable
Touch Panel Multi-touch projected capacitive touch, optically bonded for extra durability and better sunlight viewability, works with many off-the-shelf gloves and when wet
Keypad Dedicated scan key, 4 programmable keys, volume up and down keys, side scan key, Honeywell Virtual Keypad creator
Audio Speaker, digital microphone with echo and noise cancellation. Focus on VoIP quality.
I/O Ports Micro USB, 3.5 mm headphone/mic combo jack
Camera 8.0 megapixel camera with autofocus and flash with advanced software features for better image quality.
Sensors Accelerometer, ambient light, proximity, gyroscope, compass
Storage Expansion User accessible microSD slot (SDHC compatible). Please check with your Honeywell representative for available qualified card options
Battery Standard: Li-ion 3.7 V, 1670 mAh
Hours of Operation Testing underway: 6+ hours
Decode Capabilities Dedicated imager capable of decoding standard 1D and 2D bar code symbologies
Development Environment Honeywell SDKs for Android
HSM Application Software Honeywell Powertools and Demos
Warranty 1 year factory warranty

Wireless Connectivity

WWAN No WWAN configuration
WLAN IEEE 802.11 a/b/g/n/ac
WLAN Security Android: OPEN, WEP, WPA2-PSK/Enterprise, PEAPv0/MSCHAPv2, EAP-TLS, EAP-TTLS and CCKM
Bluetooth™ 2.4 GHz (ISM Band) Adaptive “frequency hopping” Bluetooth v4.0; Class 2, 10m (33’) line of sight
NFC Integrated NFC reader
Embedded Secure Element (Android)