The Dolphin 75e is a versatile multimodal device that allows users the freedom to use a variety of input and output modes to deliver significant operational gains and flexibility for the enterprise. Featuring a sleek, pocketable design and yet durable enough for tough work environments, the Dolphin 75e device is efficient, easy to adopt and offers enterprises a lower total cost of ownership than traditional single-purpose devices.
Note:
Mechanical
Dimensions Extended Battery: 134 mm x 73 mm x 23.9 mm (5.3” x 2.9” x 0.9”)
Weight Extended Battery: 244 g (8.6 oz)
Environmental
Operating Temperature -20° to 50°C (-4°F to 122°F)
Storage Temperature -25° to 70°C (-13° to 158°F)
Humidity Humidity 0 to 95% relative humidity (non-condensing)
Drop Withstands multiple 4’ (1.2m) drops to concrete, all axis
Tumble Exceeds 300 (0.5m) tumbles per IEC 60068-2-32 specification (extended battery)
ESD ± 15KV Air and ± 8KV Contact
Environmental Sealing Independently certified to meet IP67 standards for moisture and particle intrusion
System Architecture
Processor 2.26GHz quad core Qualcomm
Operating System Windows Embedded 8.1 Handheld
Memory 2GB RAM X 16GB FLASH
Display 4.3” WVGA (480 x 800), super bright, sunlight viewable
Touch Panel Multi-touch projected capacitive touch, optically bonded for extra durability and better sunlight viewability, works with many off-the-shelf gloves and when wet
Keypad Dedicated scan key, 4 programmable keys, volume up and down keys, side scan key
Audio Speaker, digital microphone with echo and noise cancellation. Focus on VoIP quality.
I/O Ports Micro USB, 3.5 mm headphone/mic combo jack
Camera 8.0 megapixel camera with autofocus and flash with advanced software features for better image quality.
Sensors Accelerometer, ambient light, proximity, gyroscope, compass
Storage Expansion User accessible microSD slot (SDHC compatible). Please check with your Honeywell representative for available qualified card options
Battery Extended: Li-ion 3.7 V, 3340 mAh
Hours of Operation Testing underway extended battery: 12+ hours
Decode Capabilities Dedicated imager capable of decoding standard 1D and 2D bar code symbologies
Development Environment Honeywell SDKs for Windows
HSM Application Software Honeywell Powertools and Demos
Warranty 1 year factory warranty
Wireless Connectivity
WWAN No WWAN configuration
WLAN IEEE 802.11 a/b/g/n/ac
WLAN Security WE8H: OPEN, WEP, WPA2-PSK/Enterprise, PEAPv0/MSCHAPv2, EAP-TLS, EAP-TTLS
Bluetooth™ 2.4 GHz (ISM Band) Adaptive “frequency hopping” Bluetooth v4.0; Class 2, 10m (33’) line of sight
NFC Integrated NFC reader