My Book Pro 10TB Dual-drive, High-speed Tbolt2, Mac OS X RAID Storage

My Book® Pro is WD’s fastest direct attached storage device for the creative professional. With up to 12 TB of storage and 435 MB/s transfer rates, large files can be backed up, transferred and edited directly from the device faster than ever. My Book Pro combines the power of dual 20-Gb/s Thunderbolt 2 ports, USB 3.0 compatibility, the peace-of-mind of hardware RAID and the speed of two 7200 RPM WD Black™ drives all to accelerate the workflow of creative professionals. Plus, it has convenient front-access USB ports to charge and sync smartphones, tablets or cameras.

My Book Pro’s Thunderbolt 2 ports let can daisy chain up to six additional devices, such as two 4K monitors, additional storage devices or video-editing peripherals. So, bring on your 4K video, high-definition images, 3-D renderings, and interactive and data-intensive projects, My Book Pro delivers speed, capacity and performance in a compact design.

Performance driven
Realize extreme performance with the combination of Thunderbolt 2, WD Black drives and hardware RAID:

  • Thunderbolt™ 2 – supports up to 20 Gb/s data-transfer rate; daisy chain up to six additional Thunderbolt devices  with no impact on throughput speed
  • WD Black™ internal with 7200 RPM – a preferred drive of creative professionals, experts and users with high-performance requirements
  • Hardware RAID –My Book Pro handles RAID processing so there’s no impact on your computer’s CPU performance
Advanced connectivity
  • Connect up to six devices in a Thunderbolt daisy chain for optimized single-cable workflow with 4K monitors, additional storage devices and peripherals
  • USB 3.0 compatibility for use with non-Thunderbolt systems
Centralize your important files - Aggregate all your digital content to open up storage space on your computer.

Perfect for backup – System-level protection for your files with Apple Time Machine™

Massive capacity – With up to 12 TB of capacity, you can save and protect all your photos, videos, music and important documents in one safe place.

Easy to set up, easy to use – My Book Pro is pre-formatted for Mac® OS X, so it’s ready to use right out of the box. The drive can also be easily reformatted to NTFS for Windows users.

Hardware RAID – Because RAID processing is handled by My Book Pro, data bottlenecks are reduced and throughput is improved.

Customizable configuration options:
RAID 0 (Default) – Stripes your data across both drives for the fastest data transfers and maximum capacity.
RAID 1 - Mirror your files - automatically saves a copy on each of the drives in the unlikely event of drive failure.
JBOD – Allows your computer to view and use the two drives as separate volumes.

You’re in complete control - With WD Drive Utilities, you can manage RAID configurations, run drive diagnostics and format your drive.

User serviceable system – No tools required to replace or upgrade drives.

What can you do with the My Book Pro?
Creative professionals
Easily save your studio workflow.
Use as your primary storage for projects.

4K video producers
Connect and edit via multiple 4K screens.
Quickly scan 4K content to quickly find resources and project-edit points.

Studio photographers and photography enthusiasts
Transfer your images to the My Book Pro by using the front-mounted USB ports – giving you the capacity you need for your RAW files and high resolution editing.

Manufacturer Part Number
WDBDTB0100JSL-NESN
EAN/UPC
0718037836225,718037836225
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Product Specifications

Average latency: NA
Average read seek: NA:
Battery: No
Cache/Buffer: NA
Data transfer rate: NA
Disk Capacity: 6 TB, 8 TB, 10 TB, 12 TB
Drive Bays: 2
Interfaces:

  • USB3.0-A x2
  • USB3.0 MicroB
  • Thunderbolt2 x2
  • Power Supply - 12V (DC in) x 1
Memory: 4 GB
Processor: Intel® XeonTM dual core
Rotational Speed: NA
Tape Drive: NA
Write Speed: NA

Product Dimensions
Length: 8.51 in (216.10 mm)
Width: 4.28 in (108.60 mm)
Height: 5.82 in (147.80 mm)
Weight: 7.87 lb (3.57 kg)

Colors available: Silver/Black (metal enclosure).

Country Code / Origin: Product of Thailand or Malaysia

Environmental Specifications
Operating Temperature: 0° C to 35° C ( 32° F to 95° F)
Non-op Temperature: -40° C to 70° C (-40° F to 158° F)
Operating relative humidity: NA
Non-operating relative humidity: NA

Power Specifications
AC input voltage (AC adapter): 100-240 VAC
AC input frequency: 50-60 Hz

Languages for software
• English
• Chinese, Simplified
• Chinese, Traditional
• Czech
• Dutch
• French
• German
• Hungarian
• Italian
• Japanese

Languages for User Manual
• English
• Arabic
• Indonesian
• Chinese, Simplified
• Chinese, Traditional
• Czech
• Danish
• Dutch
• Finnish
• French
• German
• Greek
• Hungarian
• Italian
• Japanese
• Korean
• Norwegian
• Polish
• Portuguese-Brazilian
• Romanian
• Russian
• Slovakian
• Spanish-Int'l
• Swedish
• Turkish

Licenses Included: NA

Limited Warranty2
Worldwide: 3 years

Previous Product Model
Product Name: NA
Ref Order Number: NA

Regulatory
NRCAN compliant: Yes
ROHS compliant1: Yes

Software included: see "Licenses Included"

1WD complies with the Restriction of Hazardous Substances (RoHS) Directive 2002/95/EC of the European Parliament, which is effective in the EU beginning July 1, 2006. RoHS aims to protect human health and the environment by restricting the use of certain hazardous substances in new equipment, and consists of restrictions on lead, mercury, cadmium, and other substances.

2The term of the limited warranty depends on the country in which the Product was purchased. Visit our website at http://support.wdc.com/warranty/policy.asp for the detailed terms and conditions of our limited warranty and for a list of the specific countries in these regions.