Zvr 23.6-inch Virtual Reality Display (K5H59A8)

Change the way you think, work, and create with the HP Zvr 23.6-inch Virtual Reality Display, the first commercial 3D display from HP that delivers a virtual-holographic 3D image so you can see every angle and curve in lifelike detail.

Intuitive virtual reality.

Experience real-time, natural interaction with your 3D content as the Full HD stereoscopic display’s full-motion parallax sensors track and respond to the movement of your lightweight, passive glasses.

Put a pen in it.

Rotate, manipulate, navigate, and zoom in and out of every detail of the holographic image with the stylus pen.

Redefine show and tell.

Project your 3D models to a 2D big screen for easy team collaboration using your choice of third-party hardware.

Featuring

Get connected.

  • Easily drive your architectural, MCAD, education, and scientific content from an HP Z Workstation or HP Business Desktop with dual-link DVI or DisplayPort connectors.

Immerse yourself

  • Import, view and interact with your architectural, MCAD, education, and scientific 3D content with the zSpace Studio Software.

Call the shots.

  • Create your own design, prototyping, and education-specific software with the included zSpace Developer Kit.

Rest easy.

  • Get world-class service and support from a three-year standard limited warranty. To extend your protection beyond the standard limited warranty, select optional HP Care Pack Services.

Manufacturer Part Number
K5H59A8#ABA
EAN/UPC
0888793732465,888793732465
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Specifications:

Display specifications
Display size (diagonal)
23.6"
Panel active area
20.52 x 11.54 in
Aspect ratio
16:9
Native resolution
1920 x 1080
Resolutions supported
1920 x 1080
640 x 480
Pixel pitch
0.272 mm
Brightness
200 cd/m² in 3D mode 1
Contrast ratio
300:1 average in 3D mode
1000:1 average in 2D mode 1
View angle
170° horizontal
160° vertical
Response time
5 ms on/off 1
Product color
Black
Tilt and swivel angle
Tilt: -5 to +60°
Swivel: ±180°
Display features
Plug and Play
Anti-glare
LED Backlights

Connectivity
Input connector
1 DVI-D (with HDCP support)
1 DisplayPort 1.2 (with HDCP support)
Ports
3 USB 2.0 (two downstream and one upstream)

Multimedia and Input Devices
Webcam
4 IR cameras

Dimensions and weight
Weight
21.43 lb (with stand); 14.08 lb (without stand) (9.74 kg (with stand); 6.4 kg (without stand))
Product dimensions without stand (W x D x H)
27.17 x 2.68 x 20.68 in (69 x 6.81 x 52.53 cm)
(Without stand)
Product dimensions with stand (W x D x H)
27.17 x 11.14 x 20.68 in (69 x 28.29 x 52.53 cm)

Power and operating requirements
Power
Input voltage: 100 to 240 VAC
Power consumption
90 W (maximum)
65 W (typical) with 3D mode enabled
and 0.5 W (standby) "Soft OFF"
Operating temperature range
41 to 95°F
(5 to 35°C)
Operating humidity range
20 to 80% RH
Environmental
Mercury-free display backlights
Arsenic-free display glass
Low halogen 2

Certification and compliance
Certifications and compliances
UL/CSA
CE
KC
NOM
TUV-S
TuV-GS
VCCI
PSB
C-tick
FCC marking
CB

What's included
Warranty
Protected by HP, including a 3-year standard limited warranty. Optional HP Care Pack Services are extended service contracts that extend your protection beyond the standard warranties. Service levels and response times for HP Care Packs may vary depending on your geographic location. Service starts from date of hardware purchase. To choose the right level of service for your HP product, use the HP Care Pack Services Lookup Tool at http://www.hp.com/go/lookuptool. Additional HP Care Pack Services information by product is available at http://www.hp.com/hps/carepack
What's in the box
AC power cord
External power supply (9W)
DisplayPort cable
Active stylus
1 passive eyewear
1 passive eyewear (clip-ons)
CD (includes user guide, warranty, drivers)