J4 Chromebook For Education

The CTL Chromebook J4 for Education is a powerful and cost-effective device for students and teachers. With a rugged design featuring 4GB of RAM and a Quad Core ARM Cortex-A1 processor with up to 1.8GHz (RK3288-C). This is a high performance dedicated 2D processor that supports up to 3840 x 2160 display output and boasts HDMI 2.0, allowing students to power through tasks with efficiency.

Manufacturer Part Number
NBCJ4
EAN/UPC
0821270506739,821270506739
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Item No:: NBCJ4
Manufacturer: CTL
Manufacturer Part Number: NBCJ4
Manufacturer URL: http://ctl.net/laptops/ctl-j4-chromebook-for-education
Additional Info URL: http://ctl.net
Starting Price: $235.00
Screen Size: 11.6 Wide Screen LED LCD
Screen Resolution: 1366 x 768 HD
Processor: Rockchip RK3288 QuadCore Cortex A17
SDD Storage: 16GB EMMC
Memory: 4GB Maximum
Internal Microphone: Yes - One (1) Internal Microphone
Speakers: 2 Built-in Speakers
Wireless: 802.11 a/b/g/n/ac, 2x2, 2.4G and 5.0G Bluetooth 4.0
Bluetooth: Yes
HDMI Port: Yes
VGA Port: No
LAN Port: None
USB 2.0 Ports: 2
USB 3.0 Ports: 0
Audio Ports: 1x 3.5mm Combo Jack for Mic/Headphone
Additional Audio Ports: None
Card Reader: Micro SD Slot
Webcam: 1.3M Pixel Camera
Kensington Lock Ready: Yes
Battery Life - Maximum Time: 9.0+ Hours
AC Adapter: 24 Watts (12V 2A)
Dimensions: 8’’ (W) x 11.42’’ (D) x .76’’ (H)
Weight: 2.46lbs / 1.12kg
Warranty: 1 Year Limited Parts and Labor Warranty