KEB9i In-Ear Headphones

The Koss KEB9i is a modern blend of style and sound all in one package. An innovative angled port ensures the perfect fit at the touch of a finger. The ingenuity of the KEB9i brings you closer to the music you love. The legendary Sound of Koss takes care of the rest.

  • Noise isolating in-ear buds
  • In line, one touch microphone
  • Slim form-factor for maximum comfort
  • Angled element for the perfect fit
  • Extra cushions
  • Covered under the Koss Stereophones Limited Lifetime Warranty

Manufacturer Part Number
KEB9IGRY
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Specification: KEB9i In-Ear Headphones
Frequency Response: 18-20,000 Hz
Impedance: 16 Ohms
Sensitivity: 110 dB SPL
Cord: Straight, Dual Entry, 4ft w/ 3.5 mm plug