KPH14 Side-Firing Headphones

The Koss KPH14 side-firing headphones are designed specifically for active lifestyles and working out. They are sweat resistant and have a fully adjustable comfort fit headband. These light weight non-isolating headphones are available in Black, Green, Blue, Violet, and White. The KPH14's are covered under the Koss Stereophones Limited Lifetime Warranty.

  • Lightweight side-firing headphones
  • Fully adjustable comfort fit headband
  • Sweat resistant
  • Non-isolating, hear through sound for ambient awareness
  • Covered under the Koss Stereophones Limited Lifetime Warranty

Manufacturer Part Number
KPH14B
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Specification: KPH14 Side-Firing Headphones
Frequency Response: 100 - 15,000 Hz
Impedance: 16 Ohms
Sensitivity: 104 dB SPL
Cord: Straight, Dual Entry, 4ft cord