The Koss KPH14 side-firing headphones are designed specifically for active lifestyles and working out. They are sweat resistant and have a fully adjustable comfort fit headband. These light weight non-isolating headphones are available in Black, Green, Blue, Violet, and White. The KPH14's are covered under the Koss Stereophones Limited Lifetime Warranty.
Note:
Specification: KPH14 Side-Firing Headphones
Frequency Response: 100 - 15,000 Hz
Impedance: 16 Ohms
Sensitivity: 104 dB SPL
Cord: Straight, Dual Entry, 4ft cord