KEB25i In-Ear Headphones

The all new Koss KEB29i are stereo, noise isolating in-ear headphones that deliver the kind of accurate acoustical reproduction and isolation typically found in high-end, closed-style high fidelity headphones. 

A dynamic element positioned just outside the ear connects to a tubular port structure that inserts into a soft, expandable cushion. The soft, foam cushion expands for a custom comfort fit with every listening experience. It also improves isolation, plugging out ambient sounds, and enhances deep bass and treble clarity. 

In line, one touch microphone, compact size, and comfortable fit make the Koss KEB29i the ideal on the go headphone. 

  • Form-fitting in-ear buds
  • Durable, lightweight aluminum construction
  • Slow recovery foam cushions for maximum comfort
  • Ultra soft for extended use
  • In line, one touch microphone
  • Covered under the Koss Stereophones Limited Lifetime Warranty

Manufacturer Part Number
KEB25I WHITE
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Specification: KEB25i In-Ear Headphones
Frequency Response: 10-22,000 Hz
Impedance: 16 Ohms
Sensitivity: 111 dB SPL
Cord: Straight, Dual Enter, 4ft w? 3.5 mm plug