The all new Koss KEB29i are stereo, noise isolating in-ear headphones that deliver the kind of accurate acoustical reproduction and isolation typically found in high-end, closed-style high fidelity headphones.
A dynamic element positioned just outside the ear connects to a tubular port structure that inserts into a soft, expandable cushion. The soft, foam cushion expands for a custom comfort fit with every listening experience. It also improves isolation, plugging out ambient sounds, and enhances deep bass and treble clarity.
In line, one touch microphone, compact size, and comfortable fit make the Koss KEB29i the ideal on the go headphone.
Note:
Specification: KEB25i In-Ear Headphones
Frequency Response: 10-22,000 Hz
Impedance: 16 Ohms
Sensitivity: 111 dB SPL
Cord: Straight, Dual Enter, 4ft w? 3.5 mm plug