Best Value-Driven Desktop Printer
Star Micronics has further enhanced one of itslegacy value-driven thermal printers with theintroduction of the TSP650II Series.
The TSP650II features the best of both worlds by coupling the comfort of legacy products with the speed and connection demanded today in hospitality environments. The TSP650II features low cost and high performance combined with the ability to work effectively in any environment. Out of the box, the TSP650II can easily be configured. New vertical mounting stand and splash proof cover options help make it one of the most reliable POS printers in the world.
With its “drop in and print” paper loading, small footprint and reliable guillotine cutter, the TSP650II is a welcomed addition to POS systems. The TSP650II is ideal for retail establishments and restaurants. Demand everything from your receipt printer.
Note:
TSP650II Specifications
Features – Hardware:
Fast: 60 RPM (300mm/s)
Reliable Guillotine Cutter
Horizontal and Vertical Use
Drop-In and Print Paper Loading
Logo Utility (Store Logos, Coupons, and Graphics)
Swappable Communication Interface (Excluding Bluetooth Model)
Recessed Cable Connections
StarIO SDK Available
Connectivity:
Serial, Parallel, USB, Ethernet, Bluetooth, WebPRNT
Operating System Support: Windows 8.1 (32 Bit), Vista (32/64 Bit), XP (32 Bit), XP Embedded, CE,
Server 2008 (32/64 Bit), OPOS™, JavaPOS™, Virtual Serial Port,
Linux™ CUPS, Mac OS X CUPS, StarIO SDK
What’s included: Installation CD (Printer Driver / Manuals)
Setup Guide
Wall Mount Bracket
Vertical Mount Pads
58mm Paper Guide
Power Switch Cover
Start-up Paper Roll
External Power Supply
Options: Splash Proof Cover (SPC-T100)
Integrated Buzzer (BU01-24-A)
Vertical Stand (VS-T650)
Technical Specifications:
Print Method Direct Thermal
Print Resolution 203 dpi
Print Speed 300mm/second
Paper Width 80mm / 58mm
Paper Thickness 0.053 – 0.085mm
Paper Roll Diameter 83mm
Dimensions 140 (W) x 132 (H) x 203.5 (D) mm
Reliability:
Printer MCBF 60 million lines
Cutter 2 million cuts
Warranty: 3-Year Limited Warranty
Part Number (Gray):
Parallel 39449470
Serial 39449590
USB 39449670
Ethernet (LAN) 39449770
Bluetooth iOS, 39449870
Windows, Android
(Putty available by special request)
For further information:
Sales 1-855-809-2010
Technical Support 1-800-782-7636
Web www.starmicronics.com