Flex 3 1570 80JM0025CF Notebook

AFFORDABLE, ALL-PURPOSE 2-IN-1S

Thin and light touchscreen laptops with multiple ways to engage; classic laptop mode for maximum productivity, stand mode for an optimal touch experience, tent mode for gaming & entertainment, and tablet mode for extra mobility and practicality.

Manufacturer Part Number
80JM0025CF
EAN/UPC
0889800145193,889800145193
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Processor:

  • See the system properties of your computer, you can do this as follows:
    Click Control Panel, select System and Security and then click System.

Graphic memory chip:
  • Integrated Graphics: GT2 or GT3, According to different CPU/AMD Carrizo APU
  • Discreted Graghics (Option): Integrated/Nvidia N16V-GM/ Nvidia N16S-GT/AMD 15W

Display:
  • 14.0" 16:9, 1,366 × 768 pixels HD / 1,920 × 1,080 pixels FHD
  • 15.6" 16:9, 1,366 × 768 pixels HD / 1,920 × 1,080 pixels FHD

Standard Memory:
  • 1,600 MHz SODIMM × 1 (max 8 GB)

Hard disk drive:
  • 2.5-inch, 7 mm SATA II/SATA III
  • 500 GB / 1 TB 5,400 rpm

I/O ports:
  • Combo audio jack × 1
  • RJ-45 × 1
  • HDMI port × 1
  • USB 2.0 port × 1, USB 3.0 port × 2
  • 4 in 1 slot × 1 (SD/SDHC/SDXC/MMC)

Audio:
  • 1/8" Combo audio jack
  • 1.5 W speakers × 2
  • Single/Array Digital MIC

Ethernet (on the system board):
  • 1,000 Mbps

Bluetooth wireless:
  • Combined in combo card

Keyboard:
  • 6 row ISO full size keyboard

Touch pad:
  • Multi-touch type

Integrated camera:
  • HD/0.3 M

Battery:
  • 3 cells / 2 cells, 45 Wh / 30 Wh

AC adapter:
  • DIS 65 W, UMA 45 W

Pre-installed operating system:
  • Linpus lite/DOS
  • Windows Mobile
  • Windows 8.1/10(or similar update in 12months)