Full Product Specifications
Note:
- The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
- These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
- These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.
CPU
- Intel® Celeron® Dual-Core J1800 SoC onboard Processors
Memory - 2 x U-DIMM, Max. 16GB, DDR3 1333 MHz Non-ECC, Un-buffered Memory
- Dual Channel Memory Architecture
- ** Refer to www.asus.com for the Memory QVL (Qualified Vendors Lists).
Graphic - Integrated Graphics Processor
- Multi-VGA output support : HDMI/RGB ports
- Supports HDMI with max. resolution 1920 x 1080 @ 60 Hz
- Supports RGB with max. resolution 2560 x 1600 @ 60 Hz
- Maximum shared memory of 512 MB
- Supports DirectX 11
Expansion Slots - 1 x PCIe 2.0 x16 (x1 mode)
- 2 x PCIe 2.0 x1
Storage - Built-in Controller :
- 2 x SATA 3Gb/s port(s), dark brown
- Supports Intel® Smart Connect Technology
LAN - Realtek® RTL8111H, 1 x Gigabit LAN Controller(s)
Audio - Realtek® ALC887-VD2 8-Channel High Definition Audio CODEC *1
USB Ports - Built-in Controller :
- 1 x USB 3.0 port(s) (1 at back panel, blue)
- Built-in Controller :
- 6 x USB 2.0 port(s) (2 at back panel, , 4 at mid-board)
Special Features - ASUS Exclusive Features :
- AI Suite 3
- Ai Charger *2
- Anti-Surge
- Low EMI Solution
- ESD Guards
- ASUS UEFI BIOS EZ Mode featuring friendly graphics user interface
- USB 3.0 Boost
- ASUS Quiet Thermal Solution :
- Stylish Fanless Design Heat-sink solution
- ASUS Fan Xpert
- ASUS EZ DIY :
- ASUS CrashFree BIOS 3
- ASUS EZ Flash 2
- ASUS MyLogo 2
- ASUS UEFI BIOS EZ Mode
- Push Notice
- ASUS Q-Design :
Operating System Support - Windows® 8.1 86x64
- Windows® 8 86x64
- Windows® 7 86x64
Back I/O Ports - 1 x PS/2 keyboard (purple)
- 1 x PS/2 mouse (green)
- 1 x D-Sub
- 1 x HDMI
- 1 x LAN (RJ45) port(s)
- 1 x USB 3.0
- 2 x USB 2.0
- 1 x Parallel port(s)
- 3 x Audio jack(s)
Internal I/O Ports - 2 x USB 2.0 connector(s) support(s) additional 4 USB 2.0 port(s)
- 1 x COM port(s) connector(s)
- 2 x SATA 3Gb/s connector(s)
- 1 x CPU Fan connector(s) (1 x 4 -pin)
- 1 x Chassis Fan connector(s) (1 x 4 -pin)
- 1 x 24-pin EATX Power connector(s)
- 1 x 4-pin ATX 12V Power connector(s)
- 1 x Front panel audio connector(s) (AAFP)
- 1 x Internal speaker connector(s)
- 1 x System panel(s)
- 1 x 14-1 pin TPM connector
Accessories - User's manual
- I/O Shield
- 2 x SATA 3Gb/s cable(s)
BIOS - 64 Mb Flash ROM, UEFI AMI BIOS, PnP, DMI2.0, WfM2.0, SM BIOS 2.7, ACPI 2.0a, Multi-language BIOS, ASUS EZ Flash 2, ASUS CrashFree BIOS 3, My Favorites, Quick Note, Last Modified log, F12 PrintScreen, F3 Shortcut functions and ASUS DRAM SPD (Serial Presence Detect) memory information
Manageability - WfM 2.0, DMI 2.0, WOL by PME, PXE
Support Disc - Drivers
- ASUS Utilities
- EZ Update
- Anti-virus software (OEM version)
Form Factor - Micro ATX Form Factor
- 8.9 inch x 7.0 inch ( 22.6 cm x 17.8 cm )
Note - *1:Use a chassis with HD audio module in the front panel to support an 8-channel audio output.
- *2:Ai Charger is supported by the front USB ports