Wireless AC600 Dual-Band USB Mini Adapter

Wi-Fi USB Mini Adapter with Wireless 802.11ac

The capabilities of legacy WiFi are being surpassed because of the requirements of HD video streaming, large file downloads and intense online gaming. With IOGEAR’s Wireless AC600 Dual-Band USB Mini adapter you can now enjoy the power of next-generation Wi-Fi technology. Using the latest 802.11ac wireless standard, experience data rates of up to 433Mbps on 5GHz with compatible 802.11ac routers.

Dual-Band 5GHz / 2.4GHz

As more technology products entering the market with Wi-Fi capabilities, your Wi-Fi network is becoming more congested. With the Wireless AC600 Dual-Band USB Mini Adapter, you can enjoy greater bandwidth and less network interference.

  • 5GHz band provides 433Mbps which means faster downloads, seamless HD streaming, and robust online gaming.
  • 2.4GHz provides up to 150Mbps great for internet surfing, social networking and email.
Wi-Fi Protected Setup™ (WPS) Support

Enjoy the simplicity of connecting to your network with the push of a button. IOGEAR's Wireless Dual-Band Wi-Fi Adapter supports Wi-Fi Protected Setup (WPS), giving you the capability of conveniently connecting to your network with all your personal security presets.

Manufacturer Part Number
GWU635
EAN/UPC
0881317512833,881317512833
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

UPC:

  • 881317512833
Function
  • GWU635
Frequency Band:
  • 2.412~2.484GHz 4915 ~ 5850MHz
Standards:
  • IEEE 802.11ac, IEEE802.11a/b/g/n
Data Rate:
  • 5GHz: Up to 433Mbps(dynamic); 2.4GHz: Up to 150Mbps (dynamic)
Management:
  • Windows based Utility
Security:
  • 64/128-bit WEP, AES, TKIP, WPA, WPA2, 802.1x, WPA-PSK, WPA2-PSK, MAC, WDS
Interface:
  • USB 2.0+
Antenna Type:
  • 1T1R
Transmission Power:
  • <20dBm (EIRP)
Sensitivity:
  • Range: -90dBm ~ -65dBm
Modulation:
  • DBPSK, DQPSK, CCK, OFDM, 16-QAM, 64-QAM
LEDs
  • Link: Green
Environment
  • Operation Temperature: 0℃~40℃ (32℉~104℉)
  • Storage Temperature: -40℃~70℃ (-40℉~158℉)
  • Humidity: Relative Humidity (Operational) 10%~90% non-condensing; Relative Humidity (Storage) 5%~90% non-condensing
Operating Range:
  • 100-300m, depending on surrounding environment
USB Specification:
  • USB 2.0
Dimensions  GWU635
Unit Dimensions
  • Height: 1.125" (2.86cm)
  • Depth: 0.375" (0.95cm)
  • Length: 0.625" (1.59cm)
Inner Pack
  • Width: 6.75" (17.15cm)
  • Height: 4.5" (11.43cm)
  • Depth: 7.375" (18.73cm)
  • Inner Pack Qty.: 6
Unit Package Dimensions
  • Width: 3.75" (9.53cm)
  • Height: 6.75" (17.145cm)
  • Depth: 1" (2.54cm)
Master Carton
  • Width: 8.5" (21.59cm)
  • Height: 8" (20.32cm)
  • Depth: 10.375" (26.35cm)
  • Master Carton Qty.: 12
Weight
  • Master Carton Wt.: 2.70 lb (1.22 kg)
  • Inner Pack Wt.: 1.00 lb (0.46 kg)
  • Unit Pack Wt.: 0.10 lb (0.06 kg)