Look to this economical, recyclable, and FSC®-certified printing material, ideal for a variety of medium ink-density graphics and technical applications including presentations, indoor signs, and posters that are frequently replaced. From working comps and design proofs to POP signage and special event posters, see high-quality, consistent image quality print to print and roll to roll.
Note:
Weight (without liner) 131 g/m2 per ISO 536 Test Method, (33 lbs)
Thickness 172 microns/6.8 mil per ISO 534 Test Method
Opacity Greater than 92% per TAPPI T-425 Test Method
Brightness Greater than 97% per TAPPI T-452 Test Method
Whiteness 133 per CIE Ganz 82 Test Method
Finish Matte
Operating temperature 15 to 35° C / 59 to 95° F
Operating humidity 30 to 70% RH
Water resistance Water resistant with Original HP 771 Vivid Photo Inks or Original HP 91 Photo Inks
Dry time Immediate (at 23° C, 50% RH)
Shelf life 2 years, unopened in original packaging
Storage temperature 5 to 40° C / 41 to 104° F
Storage humidity 10 to 80% RH
Recyclability Recyclable through commonly available recycling programs
Country of origin Product of Germany