Wall Clock iSecurity Camera with Micro SD Recorder

The SecurityMan CLOCKCAM-WIFI allows you to discreetly monitor your home or business on your mobile device anytime from anywhere in the world. The CLOCKCAM-WIFI is simple to use with “Plug&Play/QR Code” design allowing you to setup your camera on your mobile phone in a matter of minutes. Simply download the free app, connect the CLOCKCAM-WIFI to your wireless router with the enclosed network cable and use the App to scan the QR code. So whether your knowledge of computer networking is very limited or you are computer savvy, the CLOCKCAM-WIFI will fit your needs.

Manufacturer Part Number
ClockCam-WiFi
EAN/UPC
0701107902227,701107902227
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Video
Image Sensor 600TVL CCD, Color
Video compression H.264 high profile, JPEG/BMP snapshot
Signal system NTSC/Pal selectable
Lens 3.7mm
Min. Illumination 0.1 Lux
Frame rate 30fps NTSC, 25fps Pal
Resolution D1 (720x480)
Video adjustment Brightness, contrast, & saturation
Video bit rate 32 Kbps ~ 2.5 Mbps
Zoom Digital zoom

Recording & Playback 
Recording mode Motion detection, manual, and schedule
Storage Record to local SD (up to 32GB, not included); record to remote PC; video or snapshot
Backup Remote back up to PC
Playback Playback via SD reader; real time remote playback; remotely download and playback

Alarm
Motion detection VMD (video motion detection)
Alarm reactions Alarm photo email; record photo to FTP; record video/photo to SD

Network
Network interface
10/100 Base Ethernet (for wired network connection)
Wireless network Wi-Fi 802.11 b/g/n
IP mode Dynamic IP address; static IP address
Protocol TCP/IP, HTTP, TCP, ICMP, UDP, ARP, IGMP, SMTP, FTP, DHCP, DNS, DDNS, NTP, UPNT, & RTSP.
Online users 10 users at the same time
Mobile surveillance iPhone, Android
Internet viewing Supports browsers: IE, Firefox, Chrome and Safari
Remote access Yes
software
CMS software Central management software for recording, remote monitoring, remote access and control, search and playback, and up to 64 multiple cameras surveillance
User levels for CMS Administrator, Normal, & Guest (viewing only)
Camera naming Supports camera labeling for distinguishing cameras
Password protection Yes

Others
Indoor/outdoor usage Indoor
Operating temperature -10 ~ 50 °C (+14 ~ 122 °F) Humidity 95% RH
Power Camera: Input: 100~240VAC, Output: 12VDC 1.2A
Clock: AA Alkaline battery 1.5V (not included)
Clock Dimensions
Diameter: 13.5”
Depth: 1.5”
Weight
Gross: 3.70 lbs
Net: 2.70 lbs