nüüd for iPad Air 2 Case

                                 Adventure is in the Air

The urge to explore is undeniable. And no matter how deep you venture, how hard you push or how far you go, your tablet always comes back safe inside this iPad Air 2 case.

    • Screenless design lets you touch the actual display
    • Thin, light and tough all-protective case
    • Works with iPad Air 2 fingerprint scanner
    • Slim, sleek profile follows iPad Air’s precision lines
    • Complete access to all buttons, ports and controls
    • Dynamic speaker ports deliver maximum sound output and clarity
    • Optimal protection, durability and style
    • Waterproof, dirt proof, snow proof and shockproof
    • Anti-reflective optical glass lens for distortion-free photograph

    Transcend traditional limits

    The old rules don’t apply when you’re equipped with a waterproof iPad Air 2 case. No longer confined to the couch, your tablet now travels into the pool, up to the mountains and out on the trail — everywhere.


    NÜÜD

    There are millions of pixels behind that display, and each one is begging to be touched. With NÜÜD’s screenless technology, nothing stands between your finger and your touchscreen. Tight gaskets create a waterproof, dirt proof seal around the glass, keeping you hands on and harm free.

     

    Maximum features.
    Minimal size.

    NÜÜD iPad Air 2 case from LifeProof is tailored to your tablet, so it works flawlessly with every port, camera and control. And since it’s made for a form fit using the least amount of material, it keeps your iPad feeling lighter than air.

     

    Capture the sights. Rock the sounds.

    When you’re in amazing places, you want to capture amazing photos. NÜÜD puts an AR-coated optical glass lens over your camera for crisp pics and careful protection. Plus, the Sound Enhancement System turns your tunes up to 1

    Manufacturer Part Number
    77-50774
    EAN/UPC
    0660543359050,660543359050
    Full Product Specifications

    Note:

    • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
    • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
    • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

    Designed to strict specifications — and high expectations

    • Device Compatibility:   iPad Air 2
    • Dimensions:   10.08" x 7.25" x 0.58" / 256 mm x 184.1 mm x 14.73mm
    • Weight:   9.55 oz / 270.79 g
    • Operational Depth:   6.6 feet / 2 meters underwater for 1 hour
    • Drop Height:   4 feet / 1.2 meters