iPad mini 3/2/1 Case - nüüd

                                Maximize your mini

At the beach, on the slopes, in the woods — nüüd lets you explore without leaving your tablet behind.

    • Screenless design lets you touch the actual Retina display
    • Thin, light and tough all-protective case
    • Works as an iPad mini 3 case, iPad mini 2 case and iPad mini 1 case
    • Works with the iPad mini 3 Touch ID
    • Slim, sleek profile follows iPad mini’s precision lines
    • Complete access to all buttons, ports and controls
    • Dynamic speaker ports deliver maximum sound output and clarity
    • Optimal protection, durability and style
    • Waterproof, dirt proof, snow proof and shockproof
    • Anti-reflective optical glass lens for distortion-free photography
    • Remains waterproof even when using headphones

    Answer the call of the wild

    nüüd waterproof iPad mini 3/2/1 case is freedom. The freedom to dive deep. Ride hard. Climb high. All while staying connected to your apps, your camera and your music. Wherever the adventure takes you, take your tablet.

    nüüd

    With nüüd, nothing stands between your touch and your Retina touchscreen. Its screenless technology gives you direct display access, so the clarity stays sharp and the interaction remains responsive.

    Full features.
    Small size.

    From the Touch ID to the FaceTime camera, there’s no compromise on controls and features with nüüd iPad mini 3 waterproof case. And, it follows the sleek physique of your tablet for a form fit that adds only minimal size and weight.

    Bold pics. Big sound

    Armed with an AR-coated optical glass lens, nüüd iPad mini 3 case from LifeProof lets you document every moment with crystal clarity. Plus, the Sound Enhancement System amplifies your audio for a rocking experience.

    Manufacturer Part Number
    77-50780
    EAN/UPC
    0660543359111,660543359111
    Full Product Specifications

    Note:

    • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
    • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
    • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

    Designed to strict specifications — and high expectations

    • Device Compatibility:   iPad mini 3, iPad mini 2 and iPad mini 1
    • Dimensions:   8.5" x 5.8" x 0.63" / 216 mm x 147 mm x 16 mm
    • Weight:   4.64 oz / 132 g
    • Operational Depth:   6.6 feet / 2 meters for 1 hour
    • Drop Height:   4 feet / 1.2 meters