iPad mini 3/2/1 Case - nüüd

                                Maximize your mini

At the beach, on the slopes, in the woods — nüüd lets you explore without leaving your tablet behind.

    • Screenless design lets you touch the actual Retina display
    • Thin, light and tough all-protective case
    • Works as an iPad mini 3 case, iPad mini 2 case and iPad mini 1 case
    • Works with the iPad mini 3 Touch ID
    • Slim, sleek profile follows iPad mini’s precision lines
    • Complete access to all buttons, ports and controls
    • Dynamic speaker ports deliver maximum sound output and clarity
    • Optimal protection, durability and style
    • Waterproof, dirt proof, snow proof and shockproof
    • Anti-reflective optical glass lens for distortion-free photography
    • Remains waterproof even when using headphones

    Manufacturer Part Number
    77-50781
    EAN/UPC
    0660543359128,660543359128
    Full Product Specifications

    Note:

    • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
    • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
    • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

    • Device Compatibility:   iPad mini 3, iPad mini 2 and iPad mini 1
    • Dimensions:   8.5" x 5.8" x 0.63" / 216 mm x 147 mm x 16 mm
    • Weight:   4.64 oz / 132 g
    • Operational Depth:   6.6 feet / 2 meters for 1 hour
    • Drop Height:   4 feet / 1.2 meters