12 x 36 IS III Binocular

Adventure Is In Sight

For versatile, image-stabilized operation and clear and bright 12x images look no further than Canon's 12x36 IS III. Whether in the hands of a hunter scouting a target, a birdwatcher looking for their favorite finch or a sports fan watching the batter swing, these binoculars offer outstanding image quality, speedy operation and an elegant, compact design. With 12x magnification and bright 36mm/1.42 in. objective lenses, the 12x36 IS III are engineered to perform beautifully both indoors and out. Canon's improved Image Stabilization (IS) technology helps deliver smooth, extended viewing without the need for a tripod, and Canon optics help provide bright, sharp and colorful, virtually distortion-free viewing. With extended use in mind, these binoculars feature long eye relief for comfortable use even when wearing glasses. No matter the user, no matter the situation, Canon's 12x36 IS III are a premium combination of high magnification optics and a surprisingly portable package.

Manufacturer Part Number
9526B002
EAN/UPC
0013803240627,013803240627
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Main Unit Specs
Type: Prism Binoculars
Magnification: 12x
Objective Lens Effective Diameter: 36mm/1.42 in.
Real Field of View: 5°
Apparent Field Of View: 55.3° (Adopted a calculation method based on ISO 14132-1:2002.)
Objective Lens Construction: 2 elements in 1 group
Eyepiece Lens Construction: 5 elements in 4 groups
Exit Pupil Diameter: 3mm/0.12 in.
Eye Relief: 14.5mm/0.57 in.
Prism Type: Porro II prisms
Eye Width Adjustment: 55mm - 75mm/2.17 - 2.95 in.
Focusing Method: Manual focusing by turning the focusing knob
Dioptric Correction: ±3 Diopters
Closest Focusing Distance: 6m/19.69 ft.
Image Stabilizer: Optical correction by Vari-Angle Prisms
Correction Angle: ±0.8°
Power Source: 2 x AA Alkaline batteries or 2 x AA NiMh batteries
Dimensions: 127 x 174 x 70mm/5 x 6.85 x 2.76 in.
Weight: 660g/23.28 oz. (excluding batteries)