10 x 30 IS II Binocular

Bring What Excites You, Closer

To bring the action closer, experience the difference with Canon's compact and versatile 10x30 IS II. Whether looking at the feathers of a bird, the expression on a child's face as they run to catch a fly ball, or a row of skyscrapers across the river, these lightweight and portable binoculars are ideal for travel, bird watching, sports, concerts and much more. With 10x magnification and bright 30mm/1.18 in. objective lenses, these binoculars perform wonderfully both indoors and out. Featuring improved Canon Image Stabilization (IS) technology for smooth, extended viewing without the need for a tripod, these binoculars have Canon optics and corrective technology for sharp, colorful and bright, virtually distortion-free viewing. With all-day use in mind, the 10x30 IS II are designed to be comfortable even when wearing glasses. With an improved, low reflective exterior coating that helps minimize glare from the sun, they're less conspicuous when viewing wildlife, in the stands at a stadium or anywhere else where distracting reflections might occur. Energy efficient, with environmentally friendly-glass, these can be the perfect binoculars to bring along, everywhere.

Manufacturer Part Number
9525B002
EAN/UPC
0013803240610,013803240610
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Main Unit Specs

Type: Prism Binoculars
Magnification: 10x
Objective Lens Effective Diameter: 30mm/1.18 in.
Real Field of View: 6°
Apparent Field Of View: 55.3° (Adopted a calculation method based on ISO 14132-1:2002.)
Objective Lens Construction: 2 elements in 1 group
Eyepiece Lens Construction: 5 elements in 4 groups
Exit Pupil Diameter: 3mm/0.12 in.
Eye Relief: 14.5mm/0.57 in.
Prism Type: Porro II prisms
Eye Width Adjustment: 55mm - 75mm/2.17 - 2.95 in.
Focusing Method: Manual focusing by turning the focusing knob
Dioptric Correction: ± 3.0 Diopters
Closest Focusing Distance: 4.2 m/13.78 ft
Image Stabilizer: Optical correction by Vari-Angle Prisms
Correction Angle: ±1.0°
Power Source: 2 x AA Alkaline batteries or 2 x AA NiMh batteries
Dimensions: 127 x 150 x 70mm/5 x 5.9 x 2.76 in.
Weight: 600g/21.16 oz. (excluding batteries)