
Chief's FUSION Bolt-Down freestanding solution makes it possible to install extra large displays in prominent locations.
Screen array configuration: 1 screen.
Note:
Center of Display to Floor/Table Range:: 82.38" (2092 mm) (maximum top) - 16.38" (416 mm) (minimum bottom)
Certifications:: UL Listed
Color:: Black
Lateral Shift:: Yes
Manual Height Adjustment:: Micro-adjustment up to 0.75" (19 mm) per screen
Mounting Pattern Compatibility (Universal Versions):: 100 mm x 100 mm – 900 mm x 400 mm
Notes:: TAA Compliant
Orientation:: Landscape
Overall Dimensions (H x W x D):: 84.38 X 36 X 7.5" (2143 x 914 x 191 mm)
Plumb Adjustment:: Micro-adjustment up to 0.75" (19 mm)
Screen Array Configuration:: 1
Shipping Weight:: 180.00 lbs
Solution Type:: Universal
Typical Screen Sizes:: 42 - 80"
Weight Capacity:: 250 lbs (113.4 kg)