Chief's FUSION Bolt-Down freestanding solution makes it possible to construct video walls in prominent locations for permanent applications.
Screen array configuration: 1 screen wide x 2 screens high in portrait.
Note:
Center of Display to Floor/Table Range:: 82.39" (2093 mm) (maximum top) - 16.38" (416 mm) (minimum bottom)
Certifications:: UL Listed
Color:: Black
Lateral Shift:: Yes
Manual Height Adjustment:: Micro-adjustment up to 0.75" (19 mm) per screen
Mounting Pattern Compatibility (Universal Versions):: 100 mm x 100 mm – 800 mm x 900 mm
Notes:: TAA Compliant
Orientation:: Portrait
Overall Dimensions (H x W x D):: 84.45 X 36 X 7.5" (2145 x 914 x 191 mm)
Plumb Adjustment:: Micro-adjustment up to 0.75" (19 mm)
Screen Array Configuration:: 1x2
Shipping Weight:: 190.00 lbs
Solution Type:: Universal
Typical Screen Sizes:: 42 - 80"
Weight Capacity:: 125 lbs (56.7 kg) per display