ColorEdge CG277 27" (68 cm) Hardware Calibration LCD Monitor

Color accuracy and convenience to make the most of your creativity

With 99% Adobe RGB color space coverage, 10-bit simultaneous display, hardware calibration, this self-calibrating monitor is built to deliver optimal performance to professionals in printing, photography, and post production.

Manufacturer Part Number
21529
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Cabinet Color: Black
Panel:  
Type: IPS
Backlight: Wide-Gamut LED
Size: 27" / 68 cm (684 mm diagonal)
Native Resolution: 2560 x 1440 (16:9 aspect ratio)
Viewable Image Size (H x V): 596.7 x 335.6 mm
Pixel Pitch: 0.2331 x 0.2331 mm
Pixel Density: 109ppi
Grayscale Tones: DisplayPort, HDMI: 1024 tones (a palette of 65281 tones)
DVI: 256 tones (a palette of 65281 tones)
Display Colors: DisplayPort, HDMI: 1.07 billion from a palette of 278 trillion
DVI: 16.77 million from a palette of 278 trillion
Viewing Angles (H / V, typical): 178°, 178°
Brightness (typical): 300 cd/m2
Recommended Brightness for Calibration: 120 cd/m2 or less
Contrast Ratio (typical): 1000:1
Response Time (typical): 6 ms (Gray-to-gray)
Wide Gamut Coverage (typical): Adobe RGB: 99%, DCI-P3:93%
Video Signals:  
Input Terminals: DVI-D 24 pin (with HDCP), DisplayPort (with HDCP), HDMI (with HDCP, Deep Color)
Digital Scanning Frequency (H / V): DisplayPort, DVI: 26 - 89 kHz, 23.75 - 63 Hz (VGA Text: 69 - 71 Hz)

HDMI: 15 - 78 kHz, 23.75 - 61 Hz
USB:  
Function: 2 ports for monitor control
2-port USB hub
Standard: USB 2.0
Power:  
Power Requirements: AC 100 - 120 V / 200 - 240 V, 50 / 60 Hz
Maximum Power Consumption: 99 W
Typical Power Consumption: 43 W
Power Save Mode: Less than 0.7 W
Standby Mode: Less than 0.5 W
Power Management: Power Save (DisplayPort: Rev. 1.1a, DVI: DVI DMPM)
Self-Calibration: Yes
Features & Functions:  
Brightness Stabilization: Yes
Digital Uniformity Equalizer: Yes
Preset Modes: Color Mode (Custom, Adobe RGB, sRGB, Rec709, EBU, SMPTE-C, DCI, Calibration)
OSD Languages: English, German, French, Italian, Japanese, Simplified Chinese, Spanish, Swedish, Traditional Chinese
Others: Screen Size (full screen, enlarge, normal), Color Adjustment (Brightness, Gamma, Temperature, Saturation, Hue, Gain, Black Level, Independent 6-Color Control, Reset), HDMI Settings (Noise Reduction, Film Detection, Safe Area Marker, Safe Area Size, Border Color), Range Extension, Signal Switching, OSD Menu Settings, Overdrive, Input Skip, Mode Skip, USB Selection, Signal Info, Monitor Info, DUE Priority, Key Lock, Signal Bandwidth, Power Indicator, All Reset
Physical Specifications:  
Dimensions (Landscape, W x H x D): 646 x 425 - 576.5 x 281.5 mm
Dimensions (Portrait, W x H x D): 402 x 671 - 704 x 281.5 mm
Dimensions (Without Stand, W x H x D): 646 x 402 x 92 mm
Net Weight: 12.8 kg / 28 lbs
Dimensions (Landscape with Hood, W x H x D): 653 x 432.5 - 584 x 379.5 mm
Dimensions (Portrait with Hood, W x H x D): 410.5 x 679 - 712 x 379.5 mm
Net Weight (Without Stand): 8.8 kg / 19.4 lbs
Net Weight (With Hood): 13.8 kg / 30.4 lbs
Height Adjustment Range: 151.5 mm
Tilt: 25° Up, 0° Down
Swivel: 344°
Pivot: 90°
Hole Spacing (VESA Standard): 100 x 100 mm
Environmental Requirements:  
Operating Temperature: 0 - 35 °C
Operating Humidity (R.H., non condensing): 20 - 80 %
Certifications & Standards (Please contact EIZO for the latest information.): CB, TUV/GS, CE, cTUVus, FCC-B, Canadian ICES-003-B, VCCI-B, TUV/Ergonomics, c-Tick, GOST-R, RoHS, WEEE, CUDO certified mark