12" Grid High-Impact Vertical Slipcase

The Targus 12” Grid High-Impact Slipcase liberates laptop users to take their device anywhere – even off the grid. This slim, protective case makes for a perfect ally. Whether you grab it like a folio, throw on the shoulder strap, or toss it in another bag, it is ready to go at a moment’s notice. Ready for any rough and tumble situation, it passes military specifications to protect your device from 4ft drops, wind/rain, vibration and dust. 

Passes Military Grade Specifications

Military-grade protection means extreme protection without compromising on intuitive design. Targus Grid High-Impact Slipcases have earned a Mil-Spec designation by during the following tests:

  •          Drop: 26 drops on a concrete floor from 4 feet

Manufacturer Part Number
TSS847AU
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Warranty : Limited 1-Year Warranty
Exterior Dimensions : 9.8 x 1.50 x 13.50
Weight : .98 oz.