Built extra-rugged with excellent temperature flexibility and high performance, Transcend's CF220I Industrial Temp CF cards are specifically designed for industrial use and mission-critical applications.
Note:
Interface (connector): Compact Flash, 50P
Form Factor: Compact Flash Card
Flash Type: SLC
Capacity: 128MB/ 256MB/ 512MB/ 1GB/ 2GB/ 4GB
Max. R/W Performance (MB/s) (Vary by density): Read: 40MB/s, Write: 42MB/s
Op. Voltage(V): 3.3V±5%
Power Consumption(W): 0.76W
Op. Temp.(℃): -40℃~85℃
Storage Temp.(℃): -55℃~100℃
Humidity(%): 0%~95%
Shock(G): 1500G, 0.5ms, 3 axis
Vibration(Hz/G): 20G (Peak-to-Peak), 20Hz to 2000Hz (Frequency)
Dimensions: 42.8mm × 36.4mm × 3.3mm (1.69" x 1.43" x 0.13")
MTBF(hours): 4,000,000 hours
Warranty: 2-year Limited Warranty