Fixed Network Camera

The VIVOTEK IP816A-HP is a professional box network camera offering up to 60 fps @ 2-Megapixel resolution with superb image quality, even in the darkest hours of the night.

Featuring the improved Wide Dynamic Range Technology, WDR Pro, the IP816A-HP provides superior visibility in high-contrast lighting environments with 2-shutter capture method. When combined with 3D Noise Reduction Technology, users can enjoy an increased level of image detail in extremely dark environments without consuming or wasting unreasonbly high bandwidth.

Manufacturer Part Number
IP816A-HP
EAN/UPC
4712123674681
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

System Information
CPU: Multimedia SoC (System-on-Chip)
Flash: 256 MB
RAM: 384 MB

Camera Features
Image Sensor: 1/1.9" Progressive CMOS
Maximum Resolution: 1920x1080 (2MP)
Lens Type: Vari-focal
Focal Length: f = 4 ~ 18 mm
Aperture: F1.4 ~ F13
Auto-iris: P-iris (DC-iris reserved)
Field of View:
29° ~ 106° (Horizontal)
16° ~ 60° (Vertical)
33° ~ 130° (Diagonal)
Shutter Time: 1/5 sec. to 1/10,000 sec.
WDR Technology: WDR Pro
Day/Night: Removable IR-cut filter for day & night function
Minimum Illumination:
0.03 Lux @ F1.4 (Color)
0.001 Lux @ F1.4 (B/W)
Pan/tilt/zoom Functionalities: ePTZ:
48x digital zoom (4x on IE plug-in, 12x built in)
On-board Storage: SD/SDHC/SDXC card slot

Video
Compression: IH.264 & MJPEG
Maximum Frame Rate:
In both compression mode
30fps @ 1920 x1080
60fps @ 1920 x1080 (In one-stream mode only)
Maximum Streams: 2 simultaneous streams
S/N Ratio: 50.8 dB
Dynamic Range: Up to 100 dB
Video Streaming: Adjustable resolution, quality and bitrate
Image Settings:
Time stamp, text overlay, flip & mirror
Configurable brightness, contrast, saturation, sharpness, white balance, exposure control, gain, backlight compensation, privacy masks, scheduled profile settings
3D noise reduction, EIS, video rotation, snapshot focus

Audio
Audio Capability: Two-way audio (full duplex)
Compression: AAC, G.711, G.726
Interface:
External microphone input
Audio output

Network
Users: Live viewing for up to 10 clients
Protocols: IPv4, IPv6, TCP/IP, HTTP, HTTPS, UPnP, RTSP/RTP/RTCP, IGMP, SMTP, FTP, DHCP, NTP, DNS, DDNS, PPPoE, CoS, QoS, SNMP, 802.1X, UDP, ICMP
Interface: 10Base-T/100 BaseTX Ethernet (RJ-45)
ONVIF: Supported, specification available at www.onvif.org

Intelligent Video
Video Motion Detection: Triple-window video motion detection

Alarm and Event
Alarm Triggers:
Video motion detection, manual trigger, digital input, periodical trigger, system boot, recording notification, camera tampering detection, audio detection
Alarm Events:
Event notification using digital output, HTTP, SMTP, FTP and NAS server, SD Card
File upload via HTTP, SMTP, FTP, NAS server and SD card

General
Smart Focus System: RBF (Remote Back Focus)
Connectors:
RJ-45 for Network/PoE connection
Audio input/output
BNC Video output
AC 24V power input
DC 12V power input
Digital input*3
Digital output*1
RS485
LED Indicator: System power and status indicator
Power Input: DC12V/AC24V
IEEE 802.3af PoE
Power Consumption:
DC Max. 9.2W
AC Max. 15.4W
PoE Max.12.2W
Dimensions: 230.2 mm (D) x 70 mm (W) x 63.5 mm (H)
Weight: Net: 632g
Safety Certifications: CE, LVD, FCC Class B, VCCI, C-Tick, UL
Operating Temperature: Starting Temperature: 0°C ~ 60°C (32°F~ 140°F)
Working Temperature: -10°C ~ 60°C (14°F~ 140°F)
Warranty: 36 months

System Requirements
Operating System: Microsoft Windows 8/7/Vista/XP/2000
Web Browser: Mozilla Firefox 7~10 (streaming only)
Internet Explorer 7/8/9/10
Other Players: VLC: 1.1.11 or above
Quicktime: 7 or above

Included Accessories
CD: User's manual, quick installation guide, Installation Wizard 2, ST7501 32-channel recording software
Others: Quick installation guide, warranty card, lens, camera stand, screw pack