Core i7 Quad-core i7-5775R 3.3GHz Desktop Processor

With previous generation Intel® Core™ i7 processors access multiple applications faster and unleash incredible digital media creation. Experience great performance for everything you do with the combination of Intel® Turbo Boost Technology and Intel® Hyper-Threading Technology (Intel® HT Technology), which maximizes performance to match your workload.

Manufacturer Part Number
FH8065802483601
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Essentials
Launch Date: Q2'15
Processor Number: i5-5575R
Cache: 4 MB
DMI2: 5 GT/s
Instruction Set: 64-bit
Instruction Set Extensions: SSE4.1/4.2, AVX 2.0
Embedded Options Available: No
Lithography: 14 nm
Scalability: 1S Only
Thermal Solution Specification: PCA 2013D

Performance
# of Cores: 4
# of Threads: 4
Processor Base Frequency: 2.8 GHz
Max Turbo Frequency: 3.3 GHz
TDP: 65 W

Memory Specifications
Max Memory Size (dependent on memory type): 32 GB
Memory Types: DDR3L-1333/1600/1866 @ 1.5V
Max # of Memory Channels: 2
Max Memory Bandwidth: 29.86 GB/s
ECC Memory Supported : No

Graphics Specifications
Processor Graphics : Intel® Iris™ Pro Graphics 6200
Graphics Base Frequency: 300 MHz
Graphics Max Dynamic Frequency: 1.05 GHz
Graphics Video Max Memory: 1.7 GB
Graphics Output: eDP/DP/HDMI/DVI/VGA
Max Resolution (HDMI 1.4): 4096x2304@24Hz
Max Resolution (DP): 3840x2160@60Hz
Max Resolution (eDP - Integrated Flat Panel): 3840x2160@60Hz
Max Resolution (VGA): 1920x1200@60Hz
DirectX* Support: 11.2
OpenGL* Support: 4.3
Intel® Quick Sync Video: Yes
Intel® InTru™ 3D Technology: Yes
Intel® Insider™: Yes
Intel® Wireless Display: Yes
Intel® Flexible Display Interface (Intel® FDI): Yes
Intel® Clear Video HD Technology: Yes
Intel® Clear Video Technology: Yes
# of Displays Supported : 3
Device ID: 1622

Expansion Options
PCI Express Revision: 3.0
PCI Express Configurations : Up to 1x16, 2x8, 1x8/2x4
Max # of PCI Express Lanes: 16

Package Specifications
Max CPU Configuration: 1
Package Size: 37.5mm x 37.5mm
Graphics and IMC Lithography: 14 nm
Sockets Supported: FCBGA1364
Low Halogen Options Available: See MDDS

Advanced Technologies
Intel® Turbo Boost Technology : 2.0
Intel® vPro Technology : No
Intel® Virtualization Technology (VT-x) : Yes
Intel® Virtualization Technology for Directed I/O (VT-d) : Yes
Intel® VT-x with Extended Page Tables (EPT) : Yes
Intel® TSX-NI: Yes
Intel® 64 : Yes
4G WiMAX Wireless Technology: No
Idle States: Yes
Enhanced Intel SpeedStep® Technology: Yes
Thermal Monitoring Technologies: Yes
Intel® Virtualization Technology for Itanium (VT-i): No
Intel® Stable Image Platform Program (SIPP): No
Intel® Small Business Advantage: No

Intel® Data Protection Technology
AES New Instructions: Yes
Secure Key: Yes

Intel® Platform Protection Technology
OS Guard: Yes
Trusted Execution Technology : No
Execute Disable Bit : Yes
Anti-Theft Technology: Yes

‡ This feature may not be available on all computing systems. Please check with the system vendor to determine if your system delivers this feature, or reference the system specifications (motherboard, processor, chipset, power supply, HDD, graphics controller, memory, BIOS, drivers, virtual machine monitor-VMM, platform software, and/or operating system) for feature compatibility. Functionality, performance, and other benefits of this feature may vary depending on system configuration.