Smart LED Lightning to USB Charge & Sync Cable

The VisionTek Smart LED Lightning™ to USB Charge & Sync Cable offers the fastest performance and greatest user convenience available with Lightning connector-equipped iOS® devices. Now you can quickly determine your device’s charging status and/or locate your device in a dark room or vehicle. And unlike other shorter cables, this heavy-duty, high-speed cable offers an ample 6 foot length for greater access flexibility.

Manufacturer Part Number
900795
EAN/UPC
0784090033697,784090033697
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Interfaces:

  • Cable: PVC with OD 3.0mm
  • Wire: AWG #30 for signal, AWG #22 for power
  • Length: 2 meters (6.6 feet)
  • Warranty: One year
  • US Patent: 8,704,673 B2

Made for:
  • iPhone 6 Plus
  • iPhone 6
  • iPhone 5s
  • iPhone 5c
  • iPhone 5
  • iPad (4th generation)
  • iPad Air 2
  • iPad Air
  • iPad mini 3
  • iPad mini 2
  • iPad mini
  • iPod touch (5th generation)
  • iPod nano (7th generation)