HDMI Pivot Cable 3 ft (M/M)

The VisionTek 1 Meter 4K UHD High Speed HDMI to HDMI Pivot Cable is the high-performance cable you need to provide a direct link between HDMI-enabled devices such as DVD/Blu-ray™ players, HDTVs, stereo receivers and cable/satellite boxes.

180° Pivot for Ultra Low-Profile Connections
Connecting HDMI® cables behind components and wall mounted flatscreens can be challenging. Instead of severely bending cables, which can limit uselife and/or cause an unreliable signal, the VisionTek 1 Meter 4K Pivot Cable adapts to the angle of the needed connection for an easy hookup.

One Cable for All A/V Needs
The ultimate in cable management and cost-effectiveness! The VisionTek 1 Meter 4K Pivot Cable combines audio, video, and data streams into a single cable, so there's no need to buy and run separate cables. And, it offers an audio return channel so an HDMI-connected TV with a built-in tuner can send audio data "upstream" to a surround audio system.

High-Speed & High Resolution
With support for up to 4K UHD 4096 x 2160 resolution, up to 10.2Gb/s bandwidth, and up to 16-bit color depths, the VisionTek 3 Meter 4K Pivot Cable HDMI cables fully supports both today’s and tomorrow’s HD resolutions, frame rates and color accuracy.

Premium Construction for Maximum Signal Integrity
The VisionTek 1 Meter 4K Pivot Cable is engineered with the highest quality components and processes. High-purity internal copper construction delivers lower resistance and optimal signal integrity. Dual-layer shielding provides maximum interference protection. Gold-plated connectors resist corrosion to provide the longest lasting and highest-quality signal transmission.

Manufacturer Part Number
900811
EAN/UPC
0784090033796,784090033796
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • HDMI Type A Male to HDMI Type A Male 19 Pin Cable with precision impendance matching design.
  • Gold connectors on both ends.
  • Bandwidth: Up to 340 MHz (10.2Gb/s)
  • Supports DVD Audio, SACD, TrueHD and DTS-HD
  • Supports Deep Color: 10-bit, 12-bit, and 16-bit (RGB or YCbCr) color depths
  • Supported Resolutions: Up to 4096 x 2160
  • 3D Support: Works for true 3D gaming and 3D home theater applications
  • Supports real-time signaling of content types between display and source devices, enabling a TV to optimize picture settings based on content type.
  • HDMI Ethernet Channel: high-speed full-duplex 100Mb/s
  • Supports HDMI 1.4 and previous versions
  • HDMI and Category 2 Certified
  • HDCP, CEC and ROHS Compliant
  • Gauge: 28 AWG
  • Length: 1 meter (3 feet)
  • Warranty: Limited Lifetime