AMD Radeon HD 7750 Graphic Card

The 7750 eye 4 2GB GDDR5 PCI Express Graphics Card is a high-performance Short Form Factor (SFF) single slot card with four mini DisplayPort interfaces for digital signage applications.

Only a company with over two decades of cutting edge development in graphics cards can bring you the power to drive up to four displays in independent, clone, or extended mode via a single PC. The VisionTek 7750 eye 4 2GB GDDR5 PCI Express Graphics Card is the hassle-free, high-performance digital signage solution for retail, hospitality, commercial, healthcare, and more.

Versatile
Whether you want to power a convenience store display, a multi-monitor display wall in a public venue, feed four individual monitors to separate rooms in your business office environment, the 7750 eye 4 is ready to present your desired message or content from a single PC.

No Additional Power Supply Needed
Thanks to an energy efficient design, the 7750 eye 4 requires only 70 watts of power so it can be run off the system power bus. With most systems featuring a factory-installed 350 watt or higher power supply, you don’t have to purchase and install a larger power supply.

High Speed Memory for High Performance
While consumer grade cards use common DDR3 memory, the 7750 eye 4 uses 2GB of higher bandwidth GDDR5 memory to deliver lag-free content with the highest resolution possible.

Secure Cable Connections
The 7750 eye 4 features a unique bracket that utilizes the included mini DP to DVI screw attaching cables and mini DP to DP adapters to prevent accidental cable disconnection.

Small Form Factor – Low Profile Design
Short Form Factor (SFF) design fits in today’s Low Profile desktops and workstations via the short bracket mounted on card. The card is convertible to standard ATX design with the included tall bracket for standard chassis as well.

Four Independent Surround Sound Audio Channels
By incorporating Discrete Digital Multi-Point Audio technology into its chipset, the 7750 eye 4 is able to deliver HD 7.1 surround sound independently to four displays via the four interfaces on the card. Gone is the need for multiple PCs and cards to provide audio to multiple displays. And, you don’t need a 3.5mm mini-DIN cable to connect to the motherboard. This attention to detail to support business application use via the mini Displayport interface is unmatched by any other graphics card manufacturer.

Manufacturer Part Number
900798
EAN/UPC
0784090033659,784090033659
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • Graphics Engine: Radeon™ HD 7750
  • Video Memory: 2GB GDDR5
  • Memory Interface: 128-bit
  • DirectX Support: 11
  • CrossFireX Support: Yes
  • Bus Standard: PCI Express 3.0 x16
  • Core Speed: 800MHz
  • Memory Speed: 1125MHz x4 (4.5Gb/s)
  • Ports: Four mini DisplayPort
  • Number of Monitors Supported: Four
  • Warranty: Three Years