mini DisplayPort to SL DVI 1.8M Active Cable (M/M)

The VisionTek 1.8M Mini DisplayPort to DVI Active Single Link Cable lets you directly connect your Mini DisplayPort equipped PC or MacĀ® to a DVI-D supported monitor, projector or display, including televisions and Apple Cinema Display HD, without needing a costly additional DVI cable.

Manufacturer Part Number
900800
EAN/UPC
0784090033673,784090033673
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • Converter Type: Active
  • Industry Standards: HDCP 1.3 DisplayPort 1.1a DDWG 1.0
  • Output Signal: DVI-D (DVI Digital)
  • Maximum Digital Resolutions: 1920x1200
  • Wide Screen Supported: Yes
  • Connector(s):Connector A1 - Mini DisplayPort Male Digital Audio/Video, Connector B1 - DVI-D (25-pin) Single Link Female Digital Video
  • Conductor: Copper
  • Color: Black
  • Length: 5.9 feet (1.8M)
  • Warranty: Lifetime