USB 3.0 5 port Car Charger

The VisionTek 40W Five Port USB Car Charger is the while-you-drive multiple device charging solution with industry-leading convenience features. It turns any standard 12V power accessory outlet found in cars, SUVs, and trucks into a powerful mobile device charger that can charge up to five devices simultaneously as fast as the factory adapter.

It features two 2.4A ports on the charger plus another 2.4A port on the power outlet plug so you can charge iPads®, tablet computers and smartphones with higher amperage power charging requirements. The two 1A ports on the charger are ideal for charging small mobile devices like Apple® iPods® and iPhones®.

Manufacturer Part Number
900786
EAN/UPC
0784090033468,784090033468
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Interfaces:

  • Power Outlet Plug: 1 x up to 2.4A charging port
  • Smart Charger: 2 x up to 2.4A charging ports, 2 x up to 1A charging ports
  • Total Output: 40 watts/8 amps

 

Dimensions:

  • Power Outlet Plug: 1.22 in D x 2.83 in H (31mm x 72mm),
  • Smart Charger: 5.11 in L x 0.21 in W x 0.94 in H (130mm x 5.5mm x 24mm)
  • Weight: 6.10 oz (0.173Kg)

 

Input Voltage: DC 12V-24V
Power Cord Length: Five feet
Device Compatibility: iPad, iPod, iPod Touch and iPhone; mobile phones; Android™ & Windows® tablets; Kindles, Nooks & eReaders; handheld gaming consoles; 3-D glasses; virtually any USB chargeable device
Certifications: CE, RoHS compliance
Warranty: One Year