Lyrix Rush Portable Speaker (Black)

Whether you’re rocking the party or relaxing by the pool, the Lyrix Rush is the perfect way to enjoy your music in crystal clarity and with all the body rocking volume that you want.  Loaded with innovative features, delivering reliable performance, and including the ability to pair with a second Lyrix Rush for an amazing stereo experience, this incomparable Bluetooth V.3.0 speaker lets you play all the music on your Bluetooth-enabled device in immersive, wall-to-wall sound. 

In addition to your Bluetooth-enabled devices, the Lyrix Rush also features a MicroSD slot that lets you play MP3s stored on a MicroSD card directly through the speaker – no Bluetooth device necessary!

The Lyrix Rush – the next best thing to a concert.

Manufacturer Part Number
09863-PG
EAN/UPC
0671196098630,671196098630
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Specs:

Bluetooth Version:  V.3.0

Speaker:  40mm 3 Watt x 2

Signal to Noise Ratio: ≥85Db

Distortion:  ≤0.5%

Frequency:  20Hz – 20Khz

Battery Capacity:  1200mAh

Music Play Time:  5 Hours at Max Volume

Battery Charging Time:  3 – 4 Hours