eTrex 20x Handheld GPS Navigator

Popular Handheld GPS with Enhanced Memory and Resolution

  • Greater resolution with 240 x 320 display pixels for improved readability
  • Internal memory expanded to hold more maps
  • High-sensitivity, WAAS-enabled GPS receiver with HotFix® and GLONASS support
  • 2.2-inch color display
  • Worldwide basemap with shaded relief

eTrex 20x is our upgraded version of the popular eTrex 20, with enhanced screen resolution for a more readable display and internal memory expanded to hold more maps. It retains the ease-of-use, durability and affordability that eTrex is legendary for and can also be used on ATVs, bicycles, boats, cars or hot air balloons.

See the Way

eTrex 20x has an enhanced 2.2-inch, 65K color, sunlight-readable display. Durable and waterproof, eTrex 20x is built to withstand the elements. It has an upgraded interface yet retains its legendary toughness to withstand dust, dirt, humidity or water.

Go Anywhere

With an array of compatible mounts, eTrex 20x is designed as a handheld or for use on ATVs, bicycles, in boats, cars even hot air balloons. Use the auto mount capability and City Navigator NT® maps for turn-by-turn driving directions, or the rugged mount for your motorcycle or ATV. Wherever you think you might take eTrex, it has the mapping and mounts to get you there.

Go Global

The eTrex series is the first-ever consumer-grade receivers that can track both GPS and GLONASS satellites simultaneously. When using GLONASS satellites, a system developed by the Russian Federation, the time it takes for the receiver to “lock on” to a position is (on average) approximately 20 percent faster than using GPS. And when using both GPS and GLONASS, the receiver has the ability to lock on to 24 more satellites than using GPS alone.

Add Maps

With its microSD™ card slot and expanded 3.7 GB of internal memory, eTrex 20x lets you load TOPO 24K and Garmin HuntView™ and hit the trail, plug in BlueChart® g2 preloaded cards for a great day on the water or City Navigator NT map data for turn-by-turn routing on roads. eTrex 20x also supports BirdsEye Satellite Imagery (subscription required), that lets you download satellite images to your device and integrate them with your maps.

Keep Your Fix

With its high-sensitivity, WAAS-enabled GPS receiver and HotFix satellite prediction, eTrex locates your position quickly and precisely and maintains its GPS location even in heavy cover and deep canyons.

Find Fun

eTrex 20x supports geocaching GPX files for downloading geocaches and details straight to your unit. Visit Geocaching.com to start your geocaching adventure. By going paperless, you're not only helping the environment but also improving efficiency. eTrex 20x stores and displays key information, including location, terrain, difficulty, hints and descriptions, which means no more manually entering coordinates and paper printouts. Simply upload the GPX file to your unit and start hunting for caches.

Plan Your Next Trip

Take charge of your next adventure with BaseCamp™, software that lets you view and organize maps, waypoints, routes, and tracks. This free trip-planning software even allows you to create Garmin Adventures that you can share with friends, family or fellow explorers. BaseCamp displays topographic map data in 2-D or 3-D on your computer screen, including contour lines and elevation profiles. It also can transfer an unlimited amount of satellite images to your device when paired with a BirdsEye Satellite Imagery subscription.

Manufacturer Part Number
010-01508-00
EAN/UPC
0753759141967,753759141967
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Physical & Performance

Physical dimensions: 2.1" x 4.0" x 1.3" (5.4 x 10.3 x 3.3 cm)
Display size, WxH: 1.4" x 1.7" (3.5 x 4.4 cm); 2.2" diag (5.6 cm)
Display resolution, WxH: 240 x 320 pixels
Display type: 2.2" transflective, 65K color TFT
Weight: 5 oz (141.7 g) with batteries
Battery: 2 AA batteries (not included); NiMH or Lithium recommended
Battery life: 25 hours
Water rating: IPX7
High-sensitivity receiver: yes
Interface: USB                                 

Maps & Memory

Basemap: yes
Ability to add maps: yes
Built-in memory: 3.7GB
Accepts data cards: microSD™ card (not included)
Custom POIs (ability to add additional points of interest):
Waypoints/favorites/locations: 2000
Routes: 200
Track log: 10,000 points, 200 saved tracks                                  

Outdoor Features

Automatic routing (turn by turn routing on roads): Yes (with optional mapping for detailed roads)
Geocaching-friendly: Yes (Paperless)
Custom maps compatible: yes
Sun and moon information: yes
Tide tables: Yes (with optional Bluechart)
Area calculation: yes
Picture viewer: yes

Garmin Connect™

Garmin Connect™ compatible (online community where you analyze, categorize and share data): yes