AirStation N600 Gigabit Dual Band Open Source DD-WRT NXT Wireless Router

Buffalo's AirStation N600 Gigabit Dual Band Open Source DD-WRT NXT Wireless Router is a high speed, open source dual band solution, delivering high performance networking. Ideal for high bandwidth applications, it features an 880 MHz processor with 64 MB of RAM and is equipped with two wireless radios for improved performance and range.

  • DD-WRT NXT pre-installed
  • Speeds up to 600 Mbps
  • Allows up to 4 simultaneous gigabit wired connections
  • HighPower technology offers outstanding range and coverage
  • Wireless security - AOSS/WPS support
  • Backward compatible with 802.11a/g/b devices
  • Configure as an Access Point or Wireless Bridge
  • Many DD-WRT NXT capabilities such as Open VPN, VLAN and full command line root access, Dynamic DNS, DHCP server, SSH server, Advanced access restrictions and more

Open source DD-WRT NXT is the latest in open source routing technology and offers advanced features and low-level device management, unlocking extensive potential with increased network stability.

Manufacturer Part Number
WSR-600DD
EAN/UPC
0747464131085,747464131085
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Wireless LAN Interface:

Standards Compliance : IEEE802.11n/a/g/b
Wireless Security : WPA/WPA2-PSK AES
Transmission Method: Direct Sequence Spread Spectrum (DSSS), OFDM, MIMO

Wired LAN Interface:

Standards Compliance: IEEE802.3/3u/3ab
Speed and Flow Control : 10/100/1000 Mbps (Auto Sensing)
Number of LAN Ports : 4 (RJ-45 Auto MDIX)
Number of WAN Ports: 1 (RJ-45 Auto MDIX)

USB Interface:

Interface: N/A
Number of Ports: 0
Data Transfer Rates: N/A

Environmental and Power:

Operating Environment: 32-104°F (0-40° C), 10-85% (non-condensing)
Power Supply: External AC 100-240V Universal, 50/60Hz
Power Consumption: 10.5W Max

Shipping Information:

Selling Unit Length (in): 6.30
Selling Unit Width (in): 1.46
Selling Unit Height (in): 6.30
Selling Unit Weight (lbs): 0.78
Inner Pack Quantity: 1
Inner Pack Length (in): 8.66
Inner Pack Width (in): 8.66
Inner Pack Height (in): 2.56
Inner Pack Weight (lbs): 1.68
Master Case Pack Units/SUCP: 6.00
Master Case Pack Length: 18.86
Master Case Pack Width: 9.25
Master Case Pack Height: 9.21
Master Case Pack Weight: 11.38
Global Trade Item Number/GTIN: Enter Global Trade Item Number (8,12,13, or 14 digits) Use UPC if you do not have a GTIN
Global Location Number(Vendor)/GLN: Enter Global Location Number for the Vendor Enter XX if GLN is unknown
Country of origin: China
Ship from City: Mira Loma
Ship from State: CA
Item size - smaller than a bread box?: Yes
Item over 20lbs?: No
Setup Information:

Product Launch Date: 5/11/2015
Press Release Date: N/A
Scheduled First Ship Date:

Unit UPC code: 747464131085
Product Replaced (if applicable):

Hidden Keyword: router, wireless router, airstation, n600, dual band router, n router, ac router, wireless-n router, DD-WRT, DD-WRT NXT, open source, open source router, gigabit router, gigabit wireless router