AirStation WXR-1900DHPD Wireless Router

Buffalo's AirStation Extreme AC1900 Gigabit Dual Band Open Source DD-WRT NXT Wireless Router is a high speed, open source dual band solution, delivering the latest in Wi-Fi technology. Ideal for high bandwidth applications, it's equipped with three wireless radios and HighPower Technology for extreme performance and range, and is backward compatible with existing Wireless-N devices, operating in the 5 GHz and 2.4 GHz spectrums.

  • DD-WRT NXT pre-installed
  • Next generation wireless 802.11ac
  • Speeds up to 1900 Mbps (AC1300 + N600)
  • Allows up to 4 simultaneous gigabit wired connections
  • HighPower technology improves coverage and reduces or eliminates dead spots
  • Implicit Beamforming optimizes signal energy for enhanced operation
  • Wireless security - AOSS/WPS support
  • USB 3.0 accessory port for NAS and USB 2.0 for printer capabilities
  • Backward compatible with 802.11n/a/g/b devices
  • Configure as an Access Point or Wireless Bridge
  • Many DD-WRT NXT capabilities such as Open VPN, VLAN and full command line root access, Dynamic DNS, DHCP server, SSH server, Advanced access restrictions and more

Open source DD-WRT NXT is the latest in open source routing technology and offers advanced features and low-level device management, unlocking extensive potential with increased network stability.

    Manufacturer Part Number
    WXR-1900DHPD
    EAN/UPC
    0747464131054,747464131054
    Full Product Specifications

    Note:

    • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
    • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
    • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

    Wireless LAN Interface:

    Standards Compliance : IEEE802.11ac/n/a/g/b
    Wireless Security : WPA/WPA2-PSK AES
    Transmission Method: Direct Sequence Spread Spectrum (DSSS), OFDM, MIMO

    Wired LAN Interface:

    Standards Compliance: IEEE802.3/3u/3ab
    Speed and Flow Control : 10/100/1000 Mbps (Auto Sensing)
    Number of LAN Ports : 4 (RJ-45 Auto MDIX)
    Number of WAN Ports: 1 (RJ-45 Auto MDIX)

    USB Interface:

    Interface: 1 x USB 2.0
    1 x USB 3.0
    Number of Ports: 2
    Data Transfer Rates: 480 Mbps (USB 2.0)
    5 Gbps (USB 3.0)

    Environmental and Power:

    Operating Environment: 32-104°F (0-40° C), 10-85% (non-condensing)
    Power Supply: External AC 100-240V Universal, 50/60 Hz
    Power Consumption: 27.8W Max

    Shipping Information:

    Selling Unit Length (in): 7.28
    Selling Unit Width (in): 1.61
    Selling Unit Height (in): 7.28
    Selling Unit Weight (lbs): 1.21
    Inner Pack Quantity: 1.00
    Inner Pack Length (in): 10.67
    Inner Pack Width (in): 8.58
    Inner Pack Height (in): 3.15
    Inner Pack Weight (lbs): 2.47
    Master Case Pack Units/SUCP: 6.00
    Master Case Pack Length: 17.80
    Master Case Pack Width: 10.47
    Master Case Pack Height: 11.46
    Master Case Pack Weight: 15.76
    Global Trade Item Number/GTIN: Enter Global Trade Item Number (8,12,13, or 14 digits) Use UPC if you do not have a GTIN
    Global Location Number(Vendor)/GLN: Enter Global Location Number for the Vendor Enter XX if GLN is unknown
    Country of origin: China
    Ship from City: Mira Loma
    Ship from State: CA
    Item size - smaller than a bread box?: Yes
    Item over 20lbs?: No
    Setup Information:

    Product Launch Date: 5/11/2015
    Press Release Date: N/A
    Scheduled First Ship Date:

    Unit UPC code: 747464131054
    Case UPC code: UPC must be 12 digits, no spaces or punctuation
    Product Replaced (if applicable):

    Hidden Keyword: router, wireless router, airstation, ac1900, dual band router, n router, ac router, wireless-n router, DD-WRT, DD-WRT NXT, open source, open source router, gigabit router, gigabit wireless router