Full Product Specifications
Note:
- The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
- These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
- These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.
- Smooth tracking and precise accuracy
- Scroll wheel with side-to-side functionality
- Windows 8 Start screen button
- Exceptional Battery Life
- Symmetrical design for both right and left handed users
- Color: Black
- Warranty: 1 year standard limited
- Compatible with: Bluetooth compatible laptop, tablet, smartphone
- Product Dimensions: 100 x 58 x 34 mm
- Product Dimensions: 3.94 x 2.28 x 1.34 in
- Product Weight: 60 g
- Product Weight: 2.12 oz
- Product Weight: 0.13 lbs