32GB FlashAir III Wireless SD Card

Share your photos wirelessly anywhere, anytime.
No need to wait. For camera and camcorder users who enjoy snapping photos and videos and sharing them on the spot, Toshiba’s FlashAir™ III Wireless SD Card offers a quick and seamless way to share fun moments wirelessly, across up to seven devices simultaneously—with user friendly features that allow you to easily share and manage your pictures and files wirelessly.

Toshiba FlashAir™ III Wireless SD Card has a built-in wireless LAN chip with antenna to allow wireless communications. It also has built-in functions of web server and Wi-Fi access point. These features allow any device with WLAN function (e.g. laptop, tablet, smart phone) to access the data stored on the SD Card without the need to remove the card or plug a cable to the camera. You can view or download the content on the SD card via free iOS and Android app4 or web browser (no internet connection required).

In addition to Class 10 speed for faster data transfer, FlashAirTM III also includes the Internet pass-thru feature which allows you to transfer photos from FlashAirTM III to your mobile devices via Wi-Fi, and then email or upload them to social media without having to reconnect to the wireless network to go online.

Toshiba FlashAir™ III Wireless SD Card supports simultaneous access from up to 7 devices. You can take photos with your digital camera loaded with FlashAir™ III Wireless SD Card and these photos can be accessed and stored on multiple PCs, tablets or smart phones on the spot. Better yet, no internet connection is required to access the SD card.

Toshiba FlashAir™ III Wireless SD Card is easy to set up. Just like the regular wireless LAN access point, the wireless connection can be secured with WEP, WPA or WPA2.

Toshiba NAND Flash Memory is built with leading-edge technology in one of the world’s largest and most advanced NAND flash fabrication facilities. As the inventor of NAND Flash and world’s most experienced NAND Flash manufacturer, Toshiba’s removable storage solutions offer industry-proven quality and reliability with leading speeds, performance, and capacities.

Manufacturer Part Number
PFW032U-1CCW
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • Card capacity: 32GB
  • Speed Class: Class 10
  • Compliant standard: SD Memory Card Standard Ver.4.00
  • Wireless LAN Standard: IEEE802.11 b/g/n
  • Wireless LAN Security: WEP, TKIP, AES (WPA, WPA2)
  • Product requirements
    • Devices: Devices compatible with SDHC Memory Card
    • OS (for config): Windows Vista/7/8, Mac OS X (V10.6.8 – 10.10), iOS4, Android4
    • Browser: Internet Explorer 9 or later, Safari 5.1 or later
  • Applicable formats: .jpg, .mpg, .raw
  • Power Supply Voltage: 2.7 - 3.6V
  • Operating Environment:
    • Temperature: -25 to 85°C
    • Humidity: 95%RH (at 25°C, no condensation)
  • Exterior Dimensions:
    • 32.0mm(L)×24.0mm(W)×2.1mm(T)
    • 1.26in(L) x 0.95in (W) x 0.09in (T)
  • Weight Approx.
    • Approx. 2g
    • Approx. 0.005 lbs