QLn420 Mobile Printer

Zebra’s popular QL™ family of direct-thermal mobile label printers has built a highly satisfied following based upon its proven drop- resistant durability; user-friendly, productivity-boosting features; and easy integration. As Zebra’s third generation of QL printers, the QLn™ series extends these QL-platform benefits to the “nth” power.

A new seamless, one-piece design joins the printer’s over-molding to make the printer even more durable. The QLn printer can boost your operation’s productivity through a larger, sharper, easier-to-navigate display; faster, higher-quality printing; a variety of proactive alerts that help keep working printers in employees’ hands; and many convenient charging accessories. And your IT department will find the QLn printer easier to integrate into existing environments with such features as Zebra Global Printing, improved network performance—including 802.11n wireless LAN capability for more robust and reliable connectivity and throughput—and ZebraLink™ support.

Manufacturer Part Number
QN4-AUNB0M00-00
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Printer Specifications

Resolution: 203 dpi (8 dots/mm)

Memory

  • 128 MB RAM
  • 256 MB Flash

Max print width: 1.9" (48 mm)
Max print length: 32" (813 mm)
Print speed: up to 4 ips (102 mm/s)

Media Characteristics
  • Maximum label and liner width: 2.18" (55.4 mm)
  • Minimum label and liner width: .63" (16 mm)
  • Maximum label and liner length: 32" (813 mm)
  • Maximum roll diameter: 2.2" (55.9 mm)
  • Core diameter: .75" (19 mm) or 1.375" (34.9 mm)
  • Media thickness: 2.3 mil to 5.5 mil
  • Media types: Die-cut labels and tags, linerless labels, receipt paper, black bar and gap sensing
Programming Lanuages
  • CPCL, EPL™ and ZPL®
Operating Characteristics
  • Operating temperature: -4° F (-20° C) to 122° F (50° C)
  • Storage temperatures: -13° F (-25° C) to 158° F (65° C)
  • Operating humidity: 10% to 90% non-condensing
  • Storage humidity: 10% to 90% non-condensing
  • Electrical DC charging input: 12 VDC ± 10% at 2A maximum
  • 2.45 AH, 7.4V removable, rechargeable Li-ion battery
Agency approvals
  • FCC Part 15, Subpart B
  • EN55022 Class-B
  • EN60950
  • EN55024
  • VCCI class B
  • EN55024
  • EN61000-4-2
  • EN61000-4-3
  • EN61000-4-4
  • EN61000-4-5
  • CE
  • UL
  • TUV
  • CSA
Physical Characteristics

Height: 2.75" (70 mm)
Depth: 6.5" (165 mm)
Weight: 1.25 lbs (.57 kg)

Communication and Interface Capabilities
  • 802.11 a/b/g/n with BT 3.0
  • Bluetooth 3.0
  • 10/100 Ethernet support (via docking cradle)
  • USB 2.0 Full Speed Interface (12 Mbps) with mini-B connector
  • Serial interface: 14-pin RS-232C
barcodes/Symbologies

Linear Code 39
Code 93
UCC/EAN-128
Code 128
Codabar
Interleaved 2-of-5
UPC-A
UPC-E
EAN-8
EAN-13
EAN-8 and EAN-13 with 2 or 5 digit extensions
UPC-A and UPC-E with 2 or 5 digit extensions
2-dimensional PDF417
MicroPDF417
MaxiCode
QR Code
RSS / GS1 DataBar family (12 barcodes)
Aztec
Data Matrix
TLC 39