CN70 Handheld Terminal

The Intermec CN70 and CN70e Ultra-Rugged Mobile Computers are ideal for field-mobility applications that demand a compact form factor with no compromise on ruggedness. Next-generation architecture, combined with market-leading wireless communications and data capture capabilities, delivers optimal worker productivity.

Manufacturer Part Number
CN70AN5KD14W1R00
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Accessories

  • FlexDock modular docking system
  • Vehicle dock
  • Vehicle holder
  • Snap-on adaptors
  • Removable scan handle
  • Magnetic stripe reader
  • 6822 full page printer
  • PW50 workboard printer
Display
  • 8.9cm (3.5in)Transmissive VGA
  • 480 x 640 pixels
  • 65,536 (16 bit RGB) Colors
  • High-Durability Touch Screen
  • LED Backlight
  • Ambient Light Sensor
Environment
Drop Survival: 2.4 m (8ft.) to concrete per MIL-STD 810G, 1.8m (6 ft) to concrete across operating temperature
range per MIL-STD 810G 2,000 (1m) tumbles per IEC 60068-2-32 specification
Electrostatic Discharge: +/- 15 kV air discharge; +/- 8 kV direct discharge
Humidity: Relative Humidity: Non-condensing, 95%
Operating Temperature: -20° C to +60° C (-4° F to +140° F)*
Recharging Temperature: +5° C to +35° C (41° F to 95° F)
Storage Temperature: -30° C to +70° C (-22° F to +158° F)
Environmental Protection: Rain & Dust Resistance: IP67
Non-Incendive Version: Products in the 70 Series family with NI certification comply with the following:
  • Suitable for use in Division 2 locations
  • Safety: cULus Listing – ISA/ANSI 12.12.01
  • Gases: Class I – Groups A, B, C, D
  • Dusts: Class II – Groups F, G
  • Fibers and flyings: Class III
  • * Max Ambient: 50°C T6
Keypad
  • Numeric keypad with backlit shifted plane legends
  • All keypad options feature hard keycaps with laser-etched legends.
Memory and Storage
Flash ROM: 1 GB Flash (800 MB available)
Memory/Storage Extensions: Customer-accessible micro-SD slot for removable memory cards up to 32 GB
RAM Memory: 512 MB RAM (384 MB available)

Microprocessor

Multi-Processor Architecture: Texas Instruments® OMAP 1 GHz multi-engine processor architecture

Operating System
Microsoft Windows Embedded Handheld 6.5

Physical Characteristics
Height: 3.4 cm (1.34 in)
Length: 16.9 cm (6.65 in)
Width: 8.0 cm (3.15 in)
Weight: 450 g (15.9 oz) with battery

Power
Battery Capacity: 3.7 V, 4000 mAh
Battery Type/Supply: IEEE 1725 compliant, Li-Ion, removable, rechargeable

Software
Application Development:
Intermec Developer Library: www.intermec.com/dev

Apps and Components:
  • VERDEX (Imaging-based data extraction and verification)
  • eMDI (Mobile Document Imaging)
Data Management:
  • Skynax® Mobile Communications
Smart Systems Support:
  • Device Management: Intermec SmartSystems™ support includes ScanNGo provisioning for use alone or with device management software from Intermec ISVs
  • Device Health Monitoring: Remote access requires SmartSystem Management option
Scan Engine
EA30 high performance motion-tolerant 2D Imager; white LED illumination; red laser aimer optimized for all lighting conditions; 35 degree downward scan angle; Capable of scanning all common 1D and 2D barcodes; 1D as small as 5 mil; PDF as small as 6.6 mil; Data Matrix as small as 7.5 mil; and standard UPC codes from distances up to 33 cm (13 in).